EN
  • EN
  • DE

EP2AGX260FF35I4N

Part No EP2AGX260FF35I4N
Manufacturer Xilinx Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169860-EP2AGX260FF35I4N
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2AGX260FF35I4N CAD Model

Description

The EP2AGX260FF35I4N is a high-performance FPGA (Field-Programmable Gate Array) from Xilinx's Arria II GX family. These FPGAs are designed to provide a balance of performance, power efficiency, and cost-effectiveness, making them suitable for a wide range of applications.

Applications:

  • High-speed data communication systems
  • Image and video processing
  • Industrial automation
  • Medical imaging equipment
  • Aerospace and defense applications
  • Wireless communication infrastructure

Features:

  • 260,000 equivalent logic elements (LEs)
  • Variable-precision DSP architecture
  • Integrated transceivers supporting data rates up to 3.125 Gbps
  • High memory bandwidth with up to 10.5 Mbits of embedded memory
  • Flexible clocking architecture with multiple PLLs
  • Advanced I/O capabilities with support for various interfaces, including PCI Express
  • Power-saving features to minimize energy consumption
  • Fine-grained clock gating
  • On-chip power management circuitry

Benefits:

  • High performance: The FPGA provides substantial processing power for demanding applications.
  • Flexibility: It allows for customized hardware acceleration and implementation of complex algorithms.
  • Reduced time-to-market: The reconfigurable nature of FPGAs enables rapid prototyping and design iterations.
  • Cost-effectiveness: Integrating multiple functions into a single device reduces overall system cost.
  • Low power consumption: Power-saving features optimize energy usage.

Additional Details:

The EP2AGX260FF35I4N is housed in a fine-pitch ball grid array (FBGA) package, specifically a 1152-pin package, which enables high-density connectivity. It operates within an industrial temperature range (-40°C to +100°C), making it suitable for harsh environments. The device's architecture is optimized for signal processing and data manipulation tasks, and its high I/O count allows for seamless integration with external peripherals and interfaces. The FPGA can be configured using industry-standard tools, such as Xilinx's Vivado or ISE Design Suite, providing a comprehensive development environment. Its on-chip memory resources provide fast access for data buffering and algorithm implementation, further enhancing its performance in real-time applications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Hynix Semiconductor
Need more? Email Us
Nichicon
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess