EN
  • EN
  • DE

APT10050LVRG

Part No APT10050LVRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 21A TO264 / N-Channel 1000 V 21A (Tc) Through Hole TO-264 [L]
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Series POWER MOS V®
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000 V
Current - Continuous Drain (Id) @ 25°C 21A (Tc)
Rds On (Max) @ Id, Vgs 500mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 500 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 7900 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package TO-264 [L]
Package / Case TO-264-3, TO-264AA
Base Product Number APT10050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1045806-APT10050LVRG
Ultra Librarian 3D Model Ultra Librarian APT10050LVRG CAD Model

Description

Introducing the APT10050LVRG Power MOSFET from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, has developed an advanced power management component, the APT10050LVRG Power MOSFET. This high-performance device is designed to meet the demanding requirements of modern electronic applications, offering efficiency, reliability, and high power density in a compact form factor.

Key Features of the APT10050LVRG

  • High Voltage Capability: The APT10050LVRG is engineered to handle high voltages efficiently, making it suitable for a variety of power applications.
  • Low On-Resistance (RDS(on)): This MOSFET features a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the APT10050LVRG is ideal for high-frequency applications, enabling better performance in power conversion systems.
  • Robust Thermal Performance: The device is designed with an optimal thermal management system, ensuring reliability even under high temperature operating conditions.

Applications

The APT10050LVRG is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • High Power DC-DC Converters

Enhanced Durability and Reliability

Microchip Technology has designed the APT10050LVRG with durability in mind. The device is encapsulated in a robust package that protects it against harsh environmental conditions and mechanical stress. This ensures a long operational lifespan and consistent performance over time, making it a reliable choice for critical power management applications.

Easy Integration

The APT10050LVRG is not only powerful but also user-friendly. It comes in an industry-standard package, which allows for easy integration into existing designs without the need for significant layout changes. This ease of use, combined with its superior performance characteristics, makes the APT10050LVRG a preferred choice for engineers looking to enhance their power management systems.

With the APT10050LVRG, Microchip Technology continues to demonstrate its commitment to providing innovative, high-quality components that push the boundaries of power management technology.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess