Products specifications

Manufacturer Microchip Technology
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 283 A
Current - Collector Pulsed (Icm) 600 A
Vce(on) (Max) @ Vge, Ic 1.85V @ 15V, 200A
Power - Max 682 W
Switching Energy 13mJ (on), 11mJ (off)
Input Type Standard
Gate Charge 1180 nC
Td (on/off) @ 25°C 50ns/560ns
Test Condition 400V, 200A, 1Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Base Product Number APT200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1481506-APT200GN60B2G
Ultra Librarian 3D Model Ultra Librarian APT200GN60B2G CAD Model

You May Also Be Interested in

Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Microchip Technology
IGBT 900V 101A 543W TMAX
Lowest to $29.8089
ECAD model for APT40GP90B2DQ2G
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention