EN
  • EN
  • DE
  • IT

APT30DL60BG

Part No APT30DL60BG
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Diode Switching 600V 30A 2-Pin(2+Tab) TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-247
Element Configuration Single
Forward Current 30 A
Forward Voltage 1.6 V
Max Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Min Operating Temperature -55 °C
Mount Through Hole
Peak Non-Repetitive Surge Current 320 A
Peak Reverse Current 25 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1151770-APT30DL60BG
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT30DL60BG CAD Model

Description

The APT30DL60BG from Microchip Technology is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) designed for high efficiency and reliability in power conversion applications. This IGBT is a perfect solution for designers looking to improve the performance of their systems in sectors such as renewable energy, motor control, and automotive technologies.

Key Features

  • High Voltage Capacity: With a breakdown voltage of 600V, the APT30DL60BG is well-suited for applications that demand high voltage operation.
  • Low On-Resistance: This IGBT features low on-state voltage drop due to its optimized cell design, which enhances its efficiency and reduces thermal stress on the device.
  • Fast Switching Speed: The device is engineered for fast switching, minimizing switching losses and making it ideal for high-frequency applications.
  • Robust Temperature Performance: With an operating junction temperature range from -55°C to +150°C, the APT30DL60BG can handle extreme environmental conditions while maintaining its performance.
  • Co-Packaged Diode: This IGBT comes with an anti-parallel, ultra-fast recovery diode, which simplifies the design and enhances the performance of the power circuit.

Applications

  • Inverters for renewable energy sources such as solar and wind power.
  • Variable speed drives for motor control in industrial automation.
  • Uninterruptible power supplies (UPS) ensuring reliable backup power.
  • Electric and hybrid electric vehicle (EV/HEV) power management systems.

Reliability and Quality

The APT30DL60BG is built with Microchip Technology's commitment to quality and reliability. It undergoes rigorous testing to ensure it meets the high standards required for professional-grade electronic components. This IGBT is a testament to Microchip's expertise in power electronics, providing engineers with a robust and efficient solution for their high-power applications.

Conclusion

Whether you are developing power systems for clean energy solutions or seeking to enhance the performance of industrial or automotive electronics, the APT30DL60BG offers a combination of power, efficiency, and reliability that is hard to match. With its advanced features and robust design, this IGBT from Microchip Technology is an excellent choice for your power conversion needs.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess