Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-247
Continuous Drain Current (ID) 44 A
Current Rating 44 A
Drain to Source Voltage (Vdss) 300 V
Fall Time 2 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 3.02 nF
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Radiation Hardening No
Rise Time 3 ns
RoHS Compliant
Turn-Off Delay Time 20 ns
Turn-On Delay Time 13 ns
Voltage Rating (DC) 300 V
Win Source Part Number 994407-APT30M75BFLLG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APT30M75BFLLG CAD Model

Description

Introducing the APT30M75BFLLG Power MOSFET by Microchip Technology

Microchip Technology's APT30M75BFLLG is a state-of-the-art power MOSFET designed to cater to the demanding needs of modern high-efficiency power systems. This device is part of Microchip's extensive portfolio of power management solutions, engineered to maximize performance while minimizing power losses in a wide array of applications.

Key Features:

  • High Voltage Tolerance: The APT30M75BFLLG boasts a drain-to-source voltage (V<sub>DS) of 75V, making it suitable for high-voltage applications.
  • High Current Capability: With a continuous drain current (I<sub>D) of 98A, this MOSFET can handle significant power levels, essential for demanding applications.
  • Low On-Resistance: The device features an exceptionally low on-resistance (R<sub>DS(on)) of only 30 mΩ, which translates to reduced conduction losses and improved efficiency.
  • Fast Switching Speed: Its fast switching characteristics are ideal for high-frequency power converters and inverters, providing efficient power management.
  • Robust Package: Enclosed in a TO-247 package, the APT30M75BFLLG ensures a reliable and robust mechanical structure, suitable for various industrial environments.

Applications:

The versatility of the APT30M75BFLLG allows it to be integrated into numerous applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • DC-DC Converters
  • Automotive Applications

Advanced Technology:

Utilizing Microchip's advanced silicon technology, the APT30M75BFLLG provides improved power density and performance. This MOSFET is optimized for low gate charge (Q<sub>G), reducing switching losses and enabling efficient power conversion in high-speed switching applications.

Reliability and Quality:

Microchip Technology is renowned for its commitment to quality and reliability. The APT30M75BFLLG is no exception; it is designed to meet the stringent requirements of industrial and automotive-grade standards, ensuring long-term reliability for critical applications.

With its combination of high performance, efficiency, and reliability, the APT30M75BFLLG from Microchip Technology stands out as an exceptional choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to $1.4015
ECAD model for BUK7Y2R0-40HX
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to $0.1544
ECAD model for BUK6D43-60EX
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Freescale Semiconductor - NXP
RF MOSFET LDMOS 30V OM780-2
Need more? Email Us
ECAD model for MRF7S24250NR3
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention