EN
  • EN
  • DE

APTDF500U20G

Part No APTDF500U20G
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 500A LP4 / Diode Standard 200 V 500A Chassis Mount LP4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 500A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 500 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 70 ns
Current - Reverse Leakage @ Vr 2.5 mA @ 200 V
Mounting Type Chassis Mount
Package / Case LP4
Supplier Device Package LP4
Base Product Number APTDF500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1097805-APTDF500U20G
Ultra Librarian 3D Model Ultra Librarian APTDF500U20G CAD Model

Description

The APTDF500U20G is a state-of-the-art Power MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to meet the high-efficiency and high-density power requirements of modern electronic applications.

Key Features

  • Voltage Rating: The APTDF500U20G boasts a 200V drain-source voltage (Vds), making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (Id) of 500A, this MOSFET can handle significant power, ensuring reliability and robustness in demanding situations.
  • Low RDS(on): The device features an extremely low on-state resistance (RDS(on)) which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, the APTDF500U20G reduces switching losses, which is critical for power supply and conversion systems.
  • Advanced Packaging: Encased in a compact and durable package, it ensures a high level of heat dissipation and mechanical robustness.

Applications

The versatility of the APTDF500U20G Power MOSFET enables its use across a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Inverters and Converters
  • Power Management Systems

Quality and Reliability

Microchip Technology is committed to providing products that not only meet but exceed quality and reliability standards. The APTDF500U20G is no exception, offering dependable performance even under harsh conditions. It is designed to provide a long operational lifespan, reducing maintenance and replacement costs.

Conclusion

Whether you are developing power systems for industrial, commercial, or high-tech applications, the APTDF500U20G Power MOSFET from Microchip Technology is an excellent choice for your design. It combines efficiency, durability, and high-performance capabilities to deliver a superior solution for your power management needs.

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess