EN
  • EN
  • DE

UES2605R

Part No UES2605R
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GP REV 300V 30A TO204AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 50 µA @ 300 V
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number UES2605
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 694129-UES2605R
Ultra Librarian 3D Model Ultra Librarian UES2605R CAD Model

Description

Microchip Technology's UES2605R: A Robust ESD Protection Diode

The UES2605R from Microchip Technology is a state-of-the-art electrostatic discharge (ESD) protection diode designed to shield sensitive electronic components from the potentially damaging effects of ESD. This discrete semiconductor product is an essential component for a wide range of applications where the integrity of the electronic circuitry is crucial.

Key Features and Benefits

  • High ESD Protection: The UES2605R offers excellent ESD protection, adhering to the IEC 61000-4-2 standard, ensuring the safety of the devices it is integrated into.
  • Low Clamping Voltage: Its low clamping voltage minimizes the stress on the protected component when an ESD event occurs, which is vital for maintaining the longevity and reliability of the electronic equipment.
  • Fast Response Time: With an extremely fast response time to ESD strikes, the UES2605R can quickly divert the harmful energy away from sensitive circuitry, reducing the risk of damage.
  • Compact Design: The small package design allows for easy integration into space-constrained applications without sacrificing performance.
  • RoHS Compliant: Adhering to environmental standards, the UES2605R is RoHS compliant, making it a responsible choice for manufacturers concerned with ecological impacts.

Applications

The versatility of the UES2605R diode makes it suitable for a wide range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Consumer Electronics
  • Portable Medical Devices

Technical Specifications

The UES2605R diode is engineered with precision to meet the high demands of modern electronic components. It features a working voltage that caters to common industry requirements and has a low leakage current, ensuring minimal power loss in standby modes.

Conclusion

The Microchip Technology UES2605R ESD protection diode is an essential safeguard for electronic devices, delivering high-performance ESD protection without compromising on space or power efficiency. Its robust design and high reliability make it a go-to choice for designers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess