EN
  • EN
  • DE
  • IT

AR1100BRD

Part No AR1100BRD
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series mTouch™
Package Bag
Product Status Active
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Interface USB
Voltage Reference External
Voltage - Supply 3.3V ~ 5V
Current - Supply 25 mA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type -
Package / Case Module
Supplier Device Package Module
Base Product Number AR1100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1366666-AR1100BRD
Ultra Librarian 3D Model Ultra Librarian AR1100BRD CAD Model

Description

The AR1100BRD from Microchip Technology is a sophisticated touch screen controller designed to offer high-performance user interface solutions for a wide range of applications. This versatile device is a perfect choice for developers looking to integrate touch capabilities into their designs with minimal hassle and maximum functionality.

The AR1100BRD works seamlessly with both resistive and capacitive touch panels, providing exceptional accuracy and responsiveness. It operates as a USB mouse or digitizer, making it universally compatible with most operating systems without the need for additional drivers. This plug-and-play functionality ensures that incorporating the AR1100BRD into your design is straightforward and efficient.

One of the key features of the AR1100BRD is its support for 4, 5, and 8-wire resistive touch screens, offering flexibility in choosing the right touch panel for your project. With its built-in calibration functionality, the device can be easily configured to match the specific dimensions and characteristics of your chosen touch screen, ensuring precise touch detection and a smooth user experience.

Microchip Technology has designed the AR1100BRD with robustness in mind. It includes advanced features such as noise immunity and drift compensation, which guarantee stable performance even in challenging environments. Whether used in industrial controls, point-of-sale systems, medical devices, or consumer electronics, the AR1100BRD maintains reliable touch functionality.

Developers will appreciate the AR1100BRD's programmable options, which include adjustable touch coordinates and USB report rates. These features provide the versatility needed to customize the touch interface to a specific application's requirements. Moreover, the AR1100BRD is supported by Microchip's comprehensive software suite, further simplifying the development process.

As a testament to its quality and reliability, the AR1100BRD is backed by Microchip Technology's commitment to customer satisfaction. With this touch screen controller, designers and engineers can confidently create user interfaces that are both intuitive and engaging, enhancing the overall user experience of their products.

You May Also Be Interested in

Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $32.6415
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $26.7911
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1217 $84.2434
3+ $34.5614 $103.6842
5+ $33.4814 $167.4070
7+ $32.4013 $226.8091
8+ $31.3213 $250.5704
11+ $28.0812 $308.8932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess