EN
  • EN
  • DE

L6207N

Part No L6207N
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description DMOS DUAL FULL BRIDGE DRIVER WITH PWM CURRENT CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194341-L6207N
Manufacturer Homepage www.st.com
Family Name L6207
Introduction Date May 06, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6207N CAD Model

Description

STMicroelectronics L6207N Dual Full-Bridge Driver

The L6207N from STMicroelectronics is a powerful dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors with a high level of efficiency and precision. Its robust design and integrated features make it an ideal choice for a wide range of applications, including factory automation, robotics, and consumer electronics.

Key Features:

  • Operating Voltage Range: The L6207N operates within a voltage range of 8 V to 52 V, making it versatile for various power supply scenarios.
  • Output Current Capacity: It can deliver up to 1 A per channel, which can be further increased to 3 A by paralleling the outputs, providing the drive necessary for a wide range of motor applications.
  • Integrated Protection: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under different conditions and extending the life of the motor and the driver.
  • Low RDS(on): The low on-resistance of the power MOSFETs minimizes power dissipation, enhancing overall efficiency.
  • Control Flexibility: The L6207N is controlled via a standard digital interface, allowing for easy integration with microcontrollers and other control hardware.
  • Half-bridge and Full-bridge Modes: It supports both half-bridge and full-bridge motor driving configurations, providing flexibility in the design of control systems.
  • Non-dissipative Overcurrent Protection: A unique feature that helps to prevent damage to the motor and the driver without dissipating excess heat.

Applications:

  • Stepper Motor Drivers
  • DC Motor Drivers
  • Factory Automation Systems
  • Robotics
  • Office Automation Machines
  • Consumer Electronics

The L6207N's package is designed for efficient heat dissipation and space-saving on the PCB, making it an excellent choice for compact designs that require reliable motor control. With its advanced features and robust design, the L6207N stands out as a superior motor driver solution for designers and engineers looking to enhance their applications with efficient and reliable motor control.

You May Also Be Interested in

Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5810 $61.3910
26+ $4.5796 $119.0696
40+ $4.4364 $177.4560
54+ $4.2931 $231.8274
70+ $4.1499 $290.4930
94+ $3.7203 $349.7082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess