Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1003306-AT24C01A-10PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C01A-10PC CAD Model

Description

Microchip Technology AT24C01A-10PC EEPROM

The AT24C01A-10PC is a 1-Kbit Electrically Erasable and Programmable Read-Only Memory (EEPROM) module from the industry-leading semiconductor manufacturer, Microchip Technology. This compact integrated circuit is designed for optimal data storage solutions that require low-power and small memory footprints.

Key Features:

  • Memory Size: 1-Kbit (128 x 8)
  • Operating Voltage: 2.7V to 5.5V, catering to a wide range of applications from industrial to consumer electronics.
  • Write Cycle Time: 5 ms maximum, enabling quick data updates and efficient write operations.
  • Endurance: 1 Million write cycles, ensuring a long lifespan and reliability for repeated data storage operations.
  • Data Retention: 100 years, providing a stable and durable data storage solution over extended periods.
  • Operating Temperature: -40°C to +85°C, suitable for harsh environments and demanding applications.
  • Package: The AT24C01A-10PC comes in a DIP (Dual In-line Package) form factor, which is easy to handle and integrate into various circuit boards.
  • I²C Interface: Supports a standard, two-wire, bidirectional I²C serial interface for simple integration into existing bus systems, allowing for easy communication with microcontrollers and processors.

Applications:

This EEPROM is ideal for a range of applications where small amounts of non-volatile memory are required. Common uses include:

  • Device configuration and calibration storage
  • Real-time clock backup in microcontroller systems
  • Access control systems
  • Smart cards and identification systems
  • Healthcare devices

The AT24C01A-10PC from Microchip Technology represents a reliable and cost-effective solution for designers who require a non-volatile memory component that is both robust and easy to integrate into a wide array of electronic systems. Its compliance with the I²C bus protocol standards ensures compatibility and a straightforward design process.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 8TSSOP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Need more? Email Us
ECAD model for 24LC01BT-E/ST
Microchip Technology
IC EEPROM 16KBIT I2C 8TDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Lowest to $1.6514
ECAD model for 24LC16BT-E/MNY
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24VL025/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC / EEPROM Memory IC 1Kb (128 x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC010-I/SN
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.6924
ECAD model for 24LC02B-E/SN
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA56B-I/MS
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TSSOP / EEPROM Memory IC 128b (16 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Need more? Email Us
ECAD model for 24C00T/ST
Microchip Technology
Need more? Email Us
ECAD model for 24C02ATI/SN

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention