EN
  • EN
  • DE

AT24C01A-10SI

Part No AT24C01A-10SI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1KBIT I2C 400KHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C01
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565135-AT24C01A-10SI
Ultra Librarian 3D Model Ultra Librarian AT24C01A-10SI CAD Model

Description

Microchip Technology AT24C01A-10SI EEPROM

The AT24C01A-10SI is a high-performance, 1-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide a flexible, non-volatile data storage solution for a wide range of applications, including consumer electronics, industrial devices, and communication systems. With its SPI interface, the AT24C01A-10SI offers a reliable way to store configuration settings, calibration data, and user preferences, ensuring data retention even when the power is turned off.

Key Features:

  • Memory Size: 1 Kbit (128 x 8)
  • Operating Voltage Range: 2.7V to 5.5V, accommodating a variety of system power supplies
  • Operating Temperature: -40°C to +85°C, suitable for harsh environments
  • Write Cycle Time: 5 ms (max), allowing for efficient data management
  • Endurance: 1 Million Write Cycles, ensuring a long operational lifespan
  • Data Retention: 100 Years, providing long-term data storage security
  • Package: The AT24C01A-10SI is available in a compact SOIC-8 package, making it ideal for space-constrained applications

Applications:

The versatility of the AT24C01A-10SI makes it suitable for various applications, such as:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and control systems
  • Automotive applications

Ordering Information:

To order or obtain more information about the Microchip Technology AT24C01A-10SI EEPROM, visit Microchip's official website or contact an authorized distributor. Ensure to reference the specific part number AT24C01A-10SI to acquire the correct device for your project needs.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess