Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI
Clock Frequency 100MHz
Write Cycle Time - Word, Page 7μs, 3ms
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 8-UDFN Exposed Pad
Supplier Device Package 8-UDFN (5x6)
Part Number Series AT25DF161
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809649-AT25DF161-MH-Y
Ultra Librarian 3D Model Ultra Librarian AT25DF161-MH-Y CAD Model

Description

The AT25DF161-MH-Y is a high-performance 16-megabit Serial Peripheral Interface (SPI) Flash memory device manufactured by Microchip Technology. This compact flash memory module offers a cost-effective solution for a wide range of applications that require data storage and retrieval operations, including embedded systems, mobile devices, and Internet of Things (IoT) gadgets.

Key Features:

  • Memory Capacity: 16-megabit / 2-megabyte storage capacity, providing ample space for boot code, firmware updates, and data logging.
  • Interface: Supports SPI modes 0 and 3 for versatile connectivity, enabling high-speed communication with a broad range of microcontrollers and processors.
  • Read Speed: Rapid read speeds up to 70 MHz, allowing for quick access to stored data, which is essential for performance-critical applications.
  • Programming Flexibility: Sector and block erase options, as well as byte or page program operations, provide developers with the flexibility needed for efficient memory management.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device operates with a low power consumption that helps extend battery life in portable devices.
  • Security Features: Equipped with security features such as programmable protection for specific memory regions, ensuring the integrity and confidentiality of critical data.
  • Operating Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for use in harsh environments.
  • Package: Available in an 8-lead SOIC package, which is widely accepted in the industry and easy to integrate into various PCB designs.

Applications:

The AT25DF161-MH-Y is ideal for applications that require reliable and durable non-volatile memory storage. It is often used in:

  • Embedded Systems
  • Wireless Devices and IoT
  • Digital Cameras and MP3 Players
  • Smart Cards
  • Networking Hardware
  • Automotive Electronics

With its combination of performance, flexibility, and reliability, the AT25DF161-MH-Y from Microchip Technology is an excellent choice for designers looking to enhance their systems with a high-quality memory solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M28W160BT-100GB6T
STMicroelectronics
Need more? Email Us
ECAD model for M29W200BT70N1
Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 55ns Automotive 48-Pin TFBGA T/R
Lowest to $3.0128
ECAD model for M29W400FT5AZA6F
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN / FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75 MHz 8-VFQFPN (6x5)
Need more? Email Us
ECAD model for M25PX80-VMP6G
Micron Technology Inc.
NOR Flash Serial 3V 8Mbit 8M x 1Bit 8ns 8-Pin SOIC N T/R
Lowest to $4.0560
ECAD model for M25P80-VMW6TGBA
Micron Technology Inc.
Need more? Email Us
ECAD model for M36P0R8060N0ZSE
STMicroelectronics
Flash Memory 256Kx8 or 128Kx16 70
Need more? Email Us
ECAD model for M29F200BB-70N6

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention