EN
  • EN
  • DE

M29F200BB-70N6

Part No M29F200BB-70N6
Manufacturer STMicroelectronics
Catalog Flash
Description Flash Memory 256Kx8 or 128Kx16 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 256 kB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1073588-M29F200BB-70N6
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F200BB-70N6 CAD Model

Description

STMicroelectronics M29F200BB-70N6 Flash Memory

The M29F200BB-70N6 is a high-speed 2 Mbit (2,097,152 bits) Flash memory device produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This non-volatile memory module is designed to provide a flexible and reliable storage solution for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and various other electronic devices where program code needs to be stored permanently.

This particular model operates with a supply voltage ranging from 4.5V to 5.5V, making it compatible with many 5V systems. It features a boot block architecture, which is divided into a 16 Kbit boot block, two 8 Kbit parameter blocks, and thirty-one 64 Kbit main blocks. This organization allows for efficient memory management and provides enhanced protection for critical data and boot code.

The M29F200BB-70N6 offers fast read access times of 70ns, ensuring quick data retrieval and high performance in time-sensitive applications. It supports byte and word operations, providing flexibility for different data widths and enabling easier integration into various system architectures.

With its advanced technology, the M29F200BB-70N6 supports programming and erase cycles with a sector erase capability, which allows individual blocks to be erased and reprogrammed without affecting the data stored in other blocks. This feature is particularly useful for updating firmware or modifying application code without the need to reprogram the entire device.

For security and data integrity, the device includes a hardware protection feature that prevents accidental program or erase operations in the boot block. It also offers a low power consumption mode, contributing to energy efficiency in portable and battery-powered devices.

STMicroelectronics has designed the M29F200BB-70N6 with a wide operating temperature range, making it suitable for use in harsh environments. The package type is TSOP (Thin Small Outline Package), which is ideal for space-constrained applications due to its compact footprint.

In summary, the M29F200BB-70N6 from STMicroelectronics is a robust, high-speed Flash memory component that combines performance, flexibility, and reliability, making it an excellent choice for designers and engineers looking to incorporate dependable storage solutions into their electronic products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess