EN
  • EN
  • DE

CAT28F010H-12

Part No CAT28F010H-12
Manufacturer ON Semiconductor
Catalog Flash
Description IC, FLASH, 1MBIT, 120NS, TSSOP-32; Memory Type: Flash; Memory Size: 1Mbit; Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Address Bus Width 17 b
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 8 b
Density 1 Mb
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Memory Type FLASH, NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 32
Number of Words 128000
Operating Supply Voltage 5 V
RoHS Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1051159-CAT28F010H-12
Categories Flash
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28F010H-12 CAD Model

Description

ON Semiconductor CAT28F010H-12 Flash Memory

The CAT28F010H-12 is a high-performance 1 Megabit Flash memory component produced by ON Semiconductor, a leader in energy-efficient innovations. This device is designed for a wide range of applications that require high-density, non-volatile storage that can be electrically erased and reprogrammed. The CAT28F010H-12 is particularly suitable for applications that need to frequently update their firmware or store configuration parameters that may change over time.

Featuring a 128K x 8-bit organization, the CAT28F010H-12 provides a substantial amount of data storage while maintaining a compact form factor. It operates over a standard 5V power supply, which is common in many digital circuits, making it easy to integrate into existing designs. The access time of 120 ns ensures quick data retrieval, contributing to the overall efficiency of the systems in which it is employed.

The CAT28F010H-12 boasts a robust design that guarantees an endurance of at least 10,000 program/erase cycles, with a data retention period of 10 years. This level of reliability is critical for applications where long-term data integrity is paramount. Furthermore, the device is equipped with JEDEC standard pinouts, housed in a 32-pin package that is compatible with other standard Flash memories in the market, simplifying the upgrade process from other memory devices.

Program and erase operations are performed on a sector basis, allowing for flexible data management. The device contains sixteen sectors, each 64K bits in size, which can be individually erased and programmed. This sector architecture is particularly advantageous for systems that need to update small data sets without disturbing the remaining stored information.

ON Semiconductor's CAT28F010H-12 incorporates advanced features such as low power consumption in standby mode, which is essential for battery-operated devices. Additionally, it supports JEDEC standard algorithms for Flash memory programming, which include chip erase, sector erase, and byte program functions. These features, along with the product's proven reliability and compatibility, make the CAT28F010H-12 an excellent choice for a wide array of memory storage applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess