EN
  • EN
  • DE

12A02S-TL-E

Part No 12A02S-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 148789-12A02S-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12A02S-TL-E CAD Model

Description

Product Overview: 12A02S-TL-E from ON Semiconductor

The 12A02S-TL-E is a high-performance rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to provide robust and reliable performance in a wide range of electronic applications, including power supply, conversion, and management systems.

Key Features

  • High Current Capability: With a forward continuous current rating of 12A, this diode can handle significant current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Current Capability: The 12A02S-TL-E can withstand high surge currents, ensuring durability and reliability under stress conditions.
  • Robust Thermal Performance: The diode's package is designed for optimal thermal performance, ensuring stability and longevity even at elevated temperatures.

Applications

ON Semiconductor's 12A02S-TL-E is versatile and can be used in various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • AC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection

Product Specifications

Parameter Value
Package TO-220-2L
Repetitive Reverse Voltage VRRM 200V
Average Forward Current IF(AV) 12A
Forward Voltage Drop VF 0.98V @ 12A
Operating Temperature Range -55°C to +150°C

The 12A02S-TL-E is a testament to ON Semiconductor's commitment to providing components that enhance system reliability and efficiency. Its combination of high current capability, low forward voltage drop, and robust thermal performance makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $1.4405

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess