Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Max Frequency 100MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018985-AT25DF161-SSH-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25DF161-SSH-T CAD Model

Description

Microchip Technology's AT25DF161-SSH-T Flash Memory

The AT25DF161-SSH-T is a robust and high-performance serial Flash memory device designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact memory module is an ideal choice for a wide range of applications that require data storage, code shadowing, or data logging capabilities.

Key Features:

  • Storage Capacity: The device offers a substantial 16-Mbit (2-Mbyte) storage space, providing ample room for firmware updates, boot code, or user data.
  • Interface: It utilizes a high-speed SPI-compatible bus interface, ensuring fast data transfer rates that are essential for modern, high-performance electronics.
  • Read Speeds: The AT25DF161-SSH-T boasts rapid sequential program and read speeds, making it an efficient choice for applications that require quick access to stored data.
  • Voltage Range: It operates across a wide voltage range of 2.7V to 3.6V, offering flexibility in various power supply conditions.
  • Temperature Range: Designed to be resilient, it can operate within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Enhanced Security: The device includes security features such as lockable regions and a unique device ID, providing additional protection for sensitive data.
  • Endurance: It is built for longevity with a high endurance rating, supporting a minimum of 100,000 program-erase cycles per sector.
  • Form Factor: The AT25DF161-SSH-T comes in an 8-lead SOIC package, making it easy to integrate into various PCB designs.

Applications:

The versatility of the AT25DF161-SSH-T allows it to be used in a diverse array of applications, including:

  • Digital Cameras
  • Smart Cards
  • Portable Media Players
  • Networking Hardware
  • Industrial Control Systems

With its combination of performance, reliability, and security, the Microchip AT25DF161-SSH-T is a superb choice for designers looking to enhance their system capabilities with a trusted Flash memory solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to €0.6522
ECAD model for IS25LQ040B-JNLE-TR
GigaDevice Semiconductor
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to €2.5489
ECAD model for GD25Q127CYIGR
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to €3.4631
ECAD model for S25FL064P0XMFA003
Microchip Technology
IC FLASH 4MBIT SPI 30MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 30 MHz 8-SOIC
Need more? Email Us
ECAD model for USBF129T-I/SN
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP
Lowest to €4.8295
ECAD model for MX25L3233FM1I-08Q
Microchip Technology
IC FLASH 2MBIT SPI 80MHZ 8USON / FLASH Memory IC 2Mb (256K x 8) SPI 80 MHz 8-USON (3x2)
Lowest to €2.3945
ECAD model for SST25PF020B-80-4C-Q3AE-T
Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TFBGA T/R
Need more? Email Us
ECAD model for M29W320ET70ZE6F
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 67BGA / FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 67-BGA (8x6.5)
Lowest to €0.1703
ECAD model for S34ML01G200GHI000
Micron Technology Inc.
Need more? Email Us
ECAD model for M36L0T8060B3ZAQE

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ €3.8716 €61.9455
37+ €3.1767 €117.5385
58+ €3.0775 €178.4927
79+ €2.9782 €235.2782
103+ €2.8789 €296.5318
137+ €2.5811 €353.6097
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,320 pieces
MOQ: 16 pcs
Order Increment : 3000 pieces
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention