EN
  • EN
  • DE

AT27C020-90PC

Part No AT27C020-90PC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 2MBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Through Hole
Package 32-DIP (0.600", 15.24mm)
Case / Package 32-PDIP
Family Name AT27C020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911872-AT27C020-90PC
Ultra Librarian 3D Model Ultra Librarian AT27C020-90PC CAD Model

Description

Microchip Technology AT27C020-90PC Overview

The AT27C020-90PC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide a reliable storage solution for applications that require large non-volatile memory with the flexibility of electronic erasure and reprogramming. With a storage capacity of 2 Megabits (256K x 8), it offers ample space for firmware storage, configuration parameters, or any data that must be preserved across power cycles.

Key Features

  • High-density Storage: With 2 Mbit of storage, the AT27C020-90PC provides substantial space for critical data and code.
  • Fast Access Time: The device boasts a fast access time of 90 nanoseconds, facilitating quick data retrieval and enhancing overall system performance.
  • Low-power Consumption: It is designed for energy efficiency, which makes it ideal for battery-operated or power-sensitive applications.
  • Programming Versatility: The EEPROM can be electronically erased and reprogrammed, allowing for updates and changes to stored data with minimal effort.
  • Industry-standard Packaging: Packaged in a 32-lead, 0.600" wide, plastic DIP, the AT27C020-90PC is compatible with standard sockets and can be easily integrated into existing designs.
  • Wide Operating Range: The device operates across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The versatility and robustness of the AT27C020-90PC make it suitable for a wide array of applications. It is commonly used in:

  • Embedded systems for storing boot code and firmware
  • Telecommunication devices requiring high-density memory storage
  • Industrial control systems where long-term data retention is critical
  • Medical devices that demand reliable and secure data storage
  • Automotive electronics that operate in extreme temperature conditions

Microchip Technology's AT27C020-90PC EEPROM is a testament to the company's commitment to providing high-quality memory solutions that meet the evolving needs of modern electronics. Its combination of speed, power efficiency, and storage capacity makes it an excellent choice for designers and engineers looking for a dependable memory component.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $3.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess