Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176784-AM27C128-200PC
Popularity Medium
Supply and Demand Status Limited
Family Name AM27C128
Introduction Date January 20, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM27C128-200PC CAD Model

Description

AM27C128-200PC

The AM27C128-200PC is a 128K-bit EPROM (16K x 8-bit), providing a 200 ns access time. It is designed for use in applications that need robust data storage and consistent access speed.

Features and Benefits:

  • 16K x 8-bit structure suitable for a broad range of projects.
  • 200 ns access time offering balanced performance.
  • Standard 28-pin package for easy integration.
  • 1000 minimum program/erase cycle endurance ensures longevity.
  • Reliable data retention suited for extensive projects.

Applications/Projects:

  • Automotive electronics for data storage solutions.
  • Consumer electronic devices needing robust memory.
  • Retro gaming consoles and computing hardware.
  • Educational tools involving programmable memory.
  • Customized circuit design requiring reliable EPROMs.

The AM27C128-200PC provides developers and engineers with reliable performance, allowing for efficient integration into a wide array of electronic systems.

You May Also Be Interested in

Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM OTP 256K-bit 32K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C256-200JC
Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
ECAD model for FM27C256Q90
STMicroelectronics
64 Kbit (8Kb x8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C64A-20F6
Atmel
EPROM OTP 256K-bit 32K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C256R-20JC
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
ECAD model for IS27HC010-70W
Amd
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C020-70DC
STMicroelectronics
16 Mbit (2Mb x8 or 1Mb x16) Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V160-100XF1
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us
ECAD model for 27C1001-12F1
Amd
EPROM UV 2M-bit 128K x 16 90ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-90DC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention