EN
  • EN
  • DE

AT28C17-20PC

Part No AT28C17-20PC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT PARALLEL 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 16Kb (2K x 8) Parallel 200 ns 28-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name AT28C17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 14
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911889-AT28C17-20PC
Ultra Librarian 3D Model Ultra Librarian AT28C17-20PC CAD Model

Description

Microchip Technology AT28C17-20PC EEPROM

The AT28C17-20PC by Microchip Technology is a high-performance, 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit, offering a non-volatile storage solution for advanced electronic systems. This particular model provides a convenient and reliable way to store configuration settings, calibration data, or small application programs in a variety of digital applications.

With a memory size of 16 kilobits, the AT28C17-20PC is organized as 2K x 8, meaning it can store up to 2048 bytes of data, with each byte being accessible through an 8-bit data bus. This makes it suitable for systems that require frequent or rapid updates to stored data without the need for a full chip erase, as is the case with traditional PROMs or EPROMs.

The AT28C17-20PC operates at a speed of 20 nanoseconds, ensuring swift data access and high-speed performance that is crucial for time-sensitive applications. It features a parallel interface for easy integration into a wide range of microcontroller-based systems. The device operates within a voltage range of 4.5V to 5.5V, which is compatible with standard TTL levels, making it versatile for various digital circuits and microcontroller platforms.

One of the key advantages of the AT28C17-20PC is its endurance. It is capable of withstanding up to 100,000 write/erase cycles and has a data retention period of 10 years, ensuring long-term reliability for applications that require a persistent memory solution. Additionally, this EEPROM is packaged in a 28-pin DIP (Dual In-line Package), which is widely used and easy to handle for both prototyping and production runs.

Microchip Technology's AT28C17-20PC is a robust and reliable choice for designers and engineers looking for a memory component that combines ease of use with durability. Whether it's used in industrial control systems, consumer electronics, automotive applications, or telecommunication devices, this EEPROM provides a flexible and dependable storage solution.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess