EN
  • EN
  • DE

AT29LV256-20JI

Part No AT29LV256-20JI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 256KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 200 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT29LV256
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565677-AT29LV256-20JI
Ultra Librarian 3D Model Ultra Librarian AT29LV256-20JI CAD Model

Description

Microchip Technology AT29LV256-20JI

The AT29LV256-20JI is a high-performance 256-kilobit flash memory chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a substantial data storage capacity and is specifically engineered for applications that demand reliable and fast non-volatile memory solutions.

Key Features

  • Memory Size: The chip comes with a memory size of 256 kilobits, providing ample space for firmware storage, boot code, or user data.
  • Access Time: It boasts an impressive access time of 20 nanoseconds, which allows for quick data retrieval, enhancing the performance of the overall system.
  • Interface: The device utilizes a parallel interface for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The AT29LV256-20JI operates at a voltage range of 3.0V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and stability under varying environmental conditions.
  • Packaging: This flash memory chip is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides robust physical protection and reliable connectivity.

Applications

The versatility of the AT29LV256-20JI allows it to be used in a diverse array of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Portable devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT29LV256-20JI is backed by rigorous testing and quality assurance processes, ensuring that it meets the high standards expected by industry professionals. Additionally, Microchip provides comprehensive technical support and documentation, making integration and application development smoother for engineers and product designers.

Whether you're looking to integrate a solid-state storage solution into your next project or need a dependable flash memory component, the AT29LV256-20JI from Microchip Technology is an excellent choice that combines performance, durability, and compatibility.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess