EN
  • EN
  • DE

AT32UC3C2512C-A2UR

Part No AT32UC3C2512C-A2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000268-AT32UC3C2512C-A2UR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR®32 UC3 C
Package Tape & Reel (TR)
Core Processor AVR
Speed 66MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2512C-A2UR CAD Model

Description

Microchip Technology AT32UC3C2512C-A2UR

The AT32UC3C2512C-A2UR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to offer an optimal balance between processing power, power consumption, and peripheral set for a wide range of embedded applications. This microcontroller is part of Microchip's AVR UC3 C Series and is particularly suited for applications requiring substantial computational capabilities along with a rich set of communication interfaces.

Featuring a maximum operating frequency of 66 MHz, the AT32UC3C2512C-A2UR is equipped with a 32-bit AVR32UC core that provides a significant performance boost for computationally intensive applications. The device comes with 512KB of embedded flash memory for program storage, and 64KB of SRAM, ensuring ample space for complex applications and data storage. The microcontroller operates over an industrial temperature range, making it robust and reliable for industrial applications.

The AT32UC3C2512C-A2UR boasts a comprehensive set of peripherals, including but not limited to:

  • USB 2.0 Full-/High-speed Device with on-chip PHY, supporting up to 480 Mbps data transfer rates
  • Multiple serial communication interfaces including USART, SPI, and two-wire Interface (TWI) for I2C communication
  • High-Resolution Extension on PWM channels for advanced motor control
  • 12-bit ADC and DAC for precise analog signal handling
  • External Bus Interface for easy connection to a wide range of external memory devices

For enhanced security features, the AT32UC3C2512C-A2UR integrates a hardware random number generator and has provisions for implementing encryption and decryption algorithms, making it an excellent choice for applications requiring secure data handling, such as payment systems or secure communication devices.

Developers will appreciate the support for in-system programming and in-application programming, which facilitates firmware updates and simplifies the development process. The microcontroller is also supported by Microchip's software framework and development tools, providing a comprehensive ecosystem to accelerate the development cycle.

The AT32UC3C2512C-A2UR is packaged in a 64-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. Whether you're designing industrial control systems, complex IoT devices, or sophisticated consumer electronics, the AT32UC3C2512C-A2UR offers the performance, connectivity, and reliability required for modern embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess