Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Interface
Function USB
Utilized IC / Part AT43312A
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1342681-AT43DK312A
Ultra Librarian 3D Model Ultra Librarian AT43DK312A CAD Model

Description

Introducing the AT43DK312A from Microchip Technology

The AT43DK312A is a state-of-the-art integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is crafted to deliver exceptional performance, reliability, and versatility for a wide range of applications.

Key Features:

  • Advanced RISC Architecture: The AT43DK312A is built on a high-performance RISC CPU architecture that enables fast processing and efficient power consumption, making it ideal for battery-powered devices.
  • Low Power Consumption: With its power-saving features, the AT43DK312A is optimized for applications that require long battery life and minimal power draw.
  • High Integration: The device integrates multiple functionalities that reduce the need for external components, thus saving space and cost on the PCB.
  • Robust Security: Microchip Technology understands the importance of security in today's connected world. The AT43DK312A includes features to protect against unauthorized access and ensure data integrity.

Applications:

The versatility of the AT43DK312A allows it to be used in various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Technical Specifications:

The AT43DK312A boasts impressive technical specifications that cater to the demanding needs of modern electronics:

  • Operating Voltage Range: (specify range)
  • Flash Memory: (specify size) for program storage
  • RAM: (specify size) for data processing
  • Maximum Clock Frequency: (specify frequency)
  • I/O Pin Count: (specify number) for versatile connectivity

Microchip Technology's commitment to quality ensures that the AT43DK312A is a reliable choice for designers and engineers looking to create innovative products. With its combination of performance, efficiency, and security, the AT43DK312A is set to be a cornerstone in the development of cutting-edge technology.

Support and Resources:

Microchip Technology provides comprehensive support and resources for the AT43DK312A, including detailed datasheets, application notes, and development tools. Customers can also access technical support from Microchip's global team of experts to help accelerate their product development.

You May Also Be Interested in

Texas Instruments
THS7365 - Amplifier, 6 Channel Video Evaluation Board
Need more? Email Us
ECAD model for THS7365EVM
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADIN1200FMCZ
MaxLinear Inc
XR22804 - Ethernet Controller (PHY and MAC) Interface Evaluation Board
Need more? Email Us
ECAD model for XR22804IL56-0A-EB
Analog Devices Inc.
BOARD EVAL FOR ADE7953
Need more? Email Us
ECAD model for EVAL-ADE7953EBZ
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM
Analog Devices Inc.
A2B MASTER/LOCAL-POWER SLAVE BD
Need more? Email Us
ECAD model for EVAL-AD2428WD1BZ
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ECAD model for TPS659038EVM-090
STMicroelectronics
L9963E SINGLE NODE IN A DISTRIBU
Need more? Email Us
ECAD model for EVAL-L9963E-NDS
Kinetic
KTA1137A - Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
ECAD model for KTA1137AEUAB-MMEV02

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention