Products specifications

Category IT infrastructure Memory
Win Source Part Number 1452939-AT45D321D-SU
Manufacturer Microchip Technology
Ultra Librarian 3D Model Ultra Librarian AT45D321D-SU CAD Model

Description

The AT45D321D-SU is a highly efficient 32Mb Data Flash memory chip produced by Atmel, now part of Microchip Technology. This component is designed with Serial Peripheral Interface (SPI) support, enabling high-speed data transfer between the memory device and the microcontroller in embedded systems. Its significant storage capacity and compact form factor make it particularly suitable for a wide range of applications, including portable devices, IoT devices, and other applications requiring high-density, non-volatile data storage. The AT45D321D-SU stands out for its low-power consumption and flexible sector protection features, which offer enhanced security for stored data. Furthermore, its ability to endure extreme operational temperatures makes it reliable for use in environments experiencing substantial temperature variations. Atmel's legacy of innovation and quality is evident in the AT45D321D-SU, making it a dependable choice for designers and engineers looking to incorporate reliable data storage into their projects.

You May Also Be Interested in

Lenovo
Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC
Need more? Email Us
ECAD model for LENOVO 47J0136 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC ECC DDR3 1333MHz LP RDIMM
Lenovo
IBM 16-DIMM Internal Memory Expansion f/ x3690 X5. Product colour: Green, Silver, Compatibility: IBM x3690 X5
Need more? Email Us
ECAD model for LENOVO 81Y8926 - IBM x3690 X5 16-DIMM Internal Memory Expansion
Lenovo
IBM 2GB DDR3 PC3-10600 SC Kit. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECCSingle Channel 2GB Memory Kit with DDR3 memory type, CL9, ECC.
Need more? Email Us
ECAD model for LENOVO 44T1482 - 2GB (1x2GB) Single Rank PC3-10600 CL9 ECC DDR3 133 1333MHz Chipkill LP RDIMM
Lenovo
4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18
Need more? Email Us
ECAD model for LENOVO 00D5022 - 4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18
Lenovo
IBM 46C0569. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, ECC
Need more? Email Us
ECAD model for LENOVO 46C0569 - 8GB (1x8GB, 2Rx4, 1.35V) PC3L-8500 CL7 ECC DDR3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention