Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 110 ns 48-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 48-TFSOP (0.724", 18.40mm Width)
Case / Package 48-TSOP
Family Name AT49BV1614
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862166-AT49BV1614-11TI
Ultra Librarian 3D Model Ultra Librarian AT49BV1614-11TI CAD Model

Description

The AT49BV1614-11TI is a high-performance flash memory chip designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a robust storage solution for a wide range of applications, including telecommunications, automotive, industrial, and consumer electronics.

Key Features

  • Memory Capacity: The AT49BV1614-11TI boasts a significant memory capacity of 16 Mbit, providing ample space for firmware storage, boot code, and program data.
  • Access Time: With an access time of just 110 ns, this flash memory chip ensures quick data retrieval, contributing to the overall performance and responsiveness of the systems it is integrated into.
  • Operating Voltage: It operates at a standard voltage range, making it compatible with a variety of microcontrollers and processors.
  • Temperature Range: This device is designed to operate within an industrial temperature range, ensuring reliability and stability in harsh environments.
  • Package Type: The AT49BV1614-11TI is available in a TSOP (Thin Small Outline Package) form factor, which is ideal for space-constrained applications due to its small footprint.

Applications

The versatility of the AT49BV1614-11TI allows it to be used across various sectors. In the telecommunications industry, it can be found in routers, switches, and other networking equipment. Automotive applications include engine control units and infotainment systems. It is also suitable for use in industrial control systems, medical devices, and consumer electronics such as smart appliances and gaming consoles.

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the AT49BV1614-11TI is no exception. Customers can expect consistent performance and durability from this flash memory chip. Additionally, Microchip offers comprehensive technical support and documentation, ensuring that designers and engineers can integrate this component into their products with confidence.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1Gbits(128Mb) SLC NAND Flash memory
Need more? Email Us
ECAD model for TC58NVG0S3ETA00B3H
Micron Technology Inc.
Combo Mem 16Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
ECAD model for PF38F4050M0Y0QFA
Kingston
256GB microSDXC(TF) Canvas Select Plus UHS-I C10 U1 V10 A1
Need more? Email Us
ECAD model for SDCS3/256GB
Micron Technology Inc.
NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 44-Pin SO W T/R
Need more? Email Us
ECAD model for M29F800FT5AM6F2
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
ECAD model for GD25Q64CQIGR
Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/EU
Kingston
512GB microSDXC(TF) CANVAS Select Plus w/Adapter
Need more? Email Us
ECAD model for SDCS3/512GB
Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/APC
Greenliant
GLS37VF Series 1 Mbit (128 K x 8) 3.3V 70ns Many-Time Programmable Flash-TSOP-32
Lowest to $10.9684
ECAD model for GLS37VF010-70-3C-WHE

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 440 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention