EN
  • EN
  • DE

AT65609EHWCI40SV

Part No AT65609EHWCI40SV
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Rad Hard Memories, -55 to +125degC, SB28.6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228147-AT65609EHWCI40SV
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT65609EHWCI40SV CAD Model

Description

The Microchip Technology AT65609EHWCI40SV is a high-performance, robust microcontroller designed to cater to the demanding needs of modern embedded systems. This product is a testament to Microchip's commitment to providing advanced solutions for industrial, automotive, and consumer applications. With its rich set of features and reliable performance, the AT65609EHWCI40SV is an excellent choice for designers looking to develop sophisticated electronic products.

Key Features

  • Advanced Core: At the heart of the AT65609EHWCI40SV lies a powerful core that ensures efficient processing of complex tasks, making it suitable for multitasking environments.
  • Memory: It boasts a generous amount of onboard memory, which includes both flash and SRAM, providing ample space for application code and data storage.
  • Connectivity: The device offers a variety of connectivity options, including high-speed USB, SPI, and I2C interfaces, enabling seamless integration with peripheral devices and other components of the system.
  • Robust I/O: A rich set of input/output pins allows for versatile interaction with external hardware, supporting a wide range of digital and analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, the AT65609EHWCI40SV is capable of operating in various power-saving modes, making it suitable for battery-powered and energy-conscious applications.
  • Temperature Range: The device is engineered to operate reliably across a broad temperature range, which is critical for applications exposed to extreme environmental conditions.
  • Development Support: Microchip provides extensive development support for the AT65609EHWCI40SV, including software libraries, development boards, and a suite of debugging tools to streamline the product development process.

Applications

The AT65609EHWCI40SV is versatile enough to be used in a multitude of applications, such as industrial control systems, automotive electronics, Internet of Things (IoT) devices, and consumer electronics that require a high level of integration, processing power, and reliability.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess