EN
  • EN
  • DE

AT87F52-24PI

Part No AT87F52-24PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 87F
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP Quick FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT87F52
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566057-AT87F52-24PI
Ultra Librarian 3D Model Ultra Librarian AT87F52-24PI CAD Model

Description

Product Overview: AT87F52-24PI

The AT87F52-24PI is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer robust solutions for a wide range of embedded applications. This MCU is based on the efficient 8051 architecture, which has been a staple in the industry for decades due to its reliability and ease of use. The AT87F52-24PI operates at a frequency of 24 MHz, providing a solid balance between power consumption and processing speed.

Key Features

  • Core: The device features the 8051 8-bit microcontroller core, which is known for its simplicity and effectiveness in handling a variety of tasks.
  • Memory: It comes with 8KB of Flash memory, which is reprogrammable and ideal for storing the application code. Additionally, the MCU has 256 bytes of RAM for data storage.
  • I/O Pins: The AT87F52-24PI is equipped with 32 programmable input/output (I/O) pins that allow it to interface with a wide range of peripherals and sensors.
  • Operating Voltage: This MCU is designed to work within a voltage range of 4.5V to 5.5V, making it suitable for 5V logic level systems.
  • Temperature Range: It can operate over an industrial temperature range from -40°C to 85°C, ensuring reliability under various environmental conditions.

Applications

The AT87F52-24PI is versatile and can be used in multiple applications such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Embedded systems

Package Information

The microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and can be easily integrated into various PCB designs. The pinout is standardized, which allows for easy replacement or upgrading of the MCU in existing systems.

Support and Resources

Microchip Technology provides extensive support for the AT87F52-24PI, including comprehensive datasheets, application notes, and programming tools. Developers can also access a wide range of development kits and software libraries, which can significantly reduce development time and enhance product performance.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess