EN
  • EN
  • DE

AT89C51ED2T-RLTUM

Part No AT89C51ED2T-RLTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44VQFP / 80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tray
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number AT89C51
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1343069-AT89C51ED2T-RLTUM
Ultra Librarian 3D Model Ultra Librarian AT89C51ED2T-RLTUM CAD Model

Description

The AT89C51ED2T-RLTUM is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This microcontroller is based on the industry-standard 80C51 architecture, making it compatible with a wide range of existing software and hardware tools.

Key Features

  • CPU: Fully static operation with a maximum frequency of up to 60 MHz, providing robust processing capabilities for complex tasks.
  • Memory: Equipped with 64K bytes of Flash memory and 2048 bytes of RAM, the device supports in-system programming (ISP) and in-application programming (IAP) for enhanced flexibility.
  • Digital Peripherals: Includes a wide range of peripherals such as three 16-bit timer/counters, a 10-bit ADC with eight channels, and a full-duplex enhanced UART.
  • Power Management: Features power control modes including idle mode and power-down mode to optimize power consumption for battery-powered applications.
  • Operating Voltage: Supports an operating voltage range from 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: Available in a 44-pin TQFP (Thin Quad Flat Package), providing a compact footprint for space-constrained applications.

Applications

The AT89C51ED2T-RLTUM is an ideal choice for a broad array of applications, including but not limited to industrial control systems, home automation, automotive electronics, and IoT devices. Its robust feature set and programmability make it a go-to microcontroller for developers looking for a balance between performance and power efficiency.

Design Support

Microchip Technology provides extensive support for the AT89C51ED2T-RLTUM, including development tools, application notes, and datasheets to assist engineers in the design and deployment of their projects. Additionally, the microcontroller's compatibility with the 80C51 architecture allows developers to leverage a wealth of third-party resources and community support.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4320 $73.2960
5+ $20.0468 $100.2340
8+ $19.4203 $155.3624
11+ $18.7939 $206.7329
14+ $18.1674 $254.3436
19+ $16.2880 $309.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,791 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess