EN
  • EN
  • DE

ATA5823-PLQW

Part No ATA5823-PLQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC TXRX UHF ASK/FSK 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 315MHz
Data Rate (Max) 20kbps
Power - Output 10dBm
Sensitivity -116dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.15 V to 3.6 V, 4.4 V to 5.25 V
Current - Receiving 10.3mA to 10.5mA
Current - Transmitting 6.5mA to 17.3mA
Temperature Range - Operating -40°C to 105°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 1019951-ATA5823-PLQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5823-PLQW CAD Model

Description

Microchip Technology's ATA5823-PLQW

The ATA5823-PLQW is a state-of-the-art RF transmitter IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive lineup of automotive solutions, tailored to meet the rigorous demands of the modern automotive industry. The ATA5823-PLQW is specifically engineered to deliver high-performance, low-power wireless communication for a variety of applications.

Featuring a fully integrated PLL-stabilized VCO (Voltage Controlled Oscillator), the ATA5823-PLQW transmitter operates in the UHF frequency range, making it ideal for keyless entry systems, remote controls, and other telematics applications that require reliable and secure wireless communication. The device supports a wide range of modulation formats, including ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying), providing the flexibility needed to cater to different system requirements.

The ATA5823-PLQW is designed with power efficiency in mind. Its low current consumption ensures extended battery life, which is critical for portable and automotive applications. The transmitter also includes a power ramping feature to minimize spectral splatter, thereby ensuring compliance with regulatory standards and reducing interference with other electronic systems.

For ease of integration, the ATA5823-PLQW comes in a compact QFN (Quad Flat No-leads) package, offering a small footprint on the printed circuit board (PCB) and making it suitable for space-constrained applications. The device is also characterized by its robustness and reliability, with built-in protection features such as over-temperature shutdown and under-voltage detection, safeguarding the IC under adverse conditions.

Developers can take advantage of Microchip's comprehensive support and development tools when designing with the ATA5823-PLQW. This includes access to application notes, reference designs, and technical support, facilitating a smooth design process and rapid time-to-market for their products.

In summary, the ATA5823-PLQW from Microchip Technology is an advanced RF transmitter IC offering high performance, low power consumption, and a small package size, making it an excellent choice for designers looking to implement robust wireless communication in automotive and portable applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess