Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Power Management, Half H-Bridge Driver (Internal FET)
Embedded No
Utilized IC / Part ATA6826
Primary Attributes 3 Half H-Bridge Drivers, 1A, 2 kV ESD Protection
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Supplied Contents Board(s), Cable(s)
Win Source Part Number 769143-ATA6826-DK
Popularity Medium
Supply and Demand Status Limited
Family Name ATA6826
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ATA6826-DK CAD Model

Description

Microchip Technology's ATA6826-DK Development Kit

The ATA6826-DK from Microchip Technology is an innovative development kit designed for engineers and developers working on automotive and industrial applications. This comprehensive kit is centered around the ATA6826, a high-temperature H-bridge driver IC that is optimized for motor control applications.

The ATA6826-DK kit provides an excellent platform for rapid prototyping and testing, enabling users to quickly implement and validate their motor control designs. The ATA6826 IC itself is capable of operating at temperatures up to 150°C, making it an ideal choice for harsh environments commonly found in automotive under-the-hood applications as well as industrial settings.

Key features of the ATA6826-DK include:

  • A robust H-bridge driver IC (ATA6826) with integrated control and diagnostic functions.
  • Capability to handle motor currents up to 6A, suitable for a wide range of DC motors.
  • High-voltage operation (up to 40V), ensuring compatibility with automotive battery voltage levels.
  • Overcurrent, overtemperature, and undervoltage lockout protection for enhanced reliability and safety.
  • Full-bridge, half-bridge, and quad half-bridge configurations for flexible motor control schemes.
  • Easy-to-use software interface for programming and customization of the IC's parameters.
  • Comprehensive development environment including a demonstration board, sample software, and detailed documentation.

Developers can leverage the ATA6826-DK kit to streamline their design process, from initial concept to final product. The kit facilitates the exploration of the ATA6826's capabilities, such as PWM control, brake, and coast options for motors, as well as its diagnostic features that include current sense, open load detection, and thermal shutdown.

Whether you are designing automotive window lifters, seat adjusters, or working on industrial automation systems, the ATA6826-DK development kit from Microchip Technology provides a solid foundation for your motor control projects. Its user-friendly design and extensive support materials help to reduce development time and increase the efficiency of your design workflow.

Overall, the ATA6826-DK is an invaluable tool for engineers seeking a reliable and versatile solution for their high-temperature motor control applications.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC1721A
Microchip Technology
MEC1428 MECC BOARD / MEC1428 Keyboard Scanner Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-MEC1428MECC
Texas Instruments
EVAL BOARD FOR ISOW1044
Need more? Email Us
ECAD model for ISOW1044DFMEVM
Analog Devices Inc.
BOARD EVAL FOR AD9838 / AD9838 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD9838SDZ
Renesas Electronics America
EVAL BOARD FOR TW9900
Need more? Email Us
ECAD model for TW9900-NA1-GR-EVAL
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC2038A-H
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
ECAD model for PGA305EVM-034
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention