Products specifications

Package Tray
Product Status Obsolete
Frequency Range 50kHz ~ 500kHz
Type Invasive
Current Rating (Amps) 35 A
Inductance 22.4 mH
DC Resistance (DCR) 2.8mOhm Primary, 2.9Ohm Secondary
Mounting Type Surface Mount
Size / Dimension 0.784" L x 0.570" W (19.91mm x 14.48mm)
Height - Seated (Max) 0.394" (10.00mm)
Termination Style Gull Wing
Ultra Librarian 3D Model Ultra Librarian PB0027 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFRMR CURR SENSE 20.0MH T/H
Need more? Email Us
ECAD model for PE-64487NL
TDK Corporation
CURR SENSE XFMR 100A CHAS MNT
Need more? Email Us
ECAD model for CCT323047-100-16-00
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
ECAD model for CST-1025
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
ECAD model for 2277077
Phoenix Contact
CURR SENSE XFMR 75A DIN RAIL
Need more? Email Us
ECAD model for 2277611
AMIS
Empty Enclosure
Need more? Email Us
ECAD model for 15000-501
Pulse
INDUCTOR CURR SENSE 5.0MH T/H
Lowest to $1.4291
ECAD model for PE-51686NL
Pulse
INDUCTOR CURR SENSE 20.0 MH T/H
Lowest to $1.3790
ECAD model for PE-51687NL
Pulse
CURR SENSE XFMR 1:100 10A SMD / 10 A 1:100 Current Sense Transformer 3mOhm Primary, 2.1Ohm Secondary Max 10 mH Surface Mount
Need more? Email Us
ECAD model for PH9500.100NLT

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention