EN
  • EN
  • DE

ATECC108A-SSHCZ-B

Part No ATECC108A-SSHCZ-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tube
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC108
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862305-ATECC108A-SSHCZ-B
Ultra Librarian 3D Model Ultra Librarian ATECC108A-SSHCZ-B CAD Model

Description

The ATECC108A-SSHCZ-B from Microchip Technology is a sophisticated cryptographic engine designed for a wide array of security applications. This integrated circuit is part of Microchip's CryptoAuthentication™ family and offers a high level of security for electronic systems, by enabling authentication and data encryption functionalities.

Key Features:

  • Advanced Security: With Elliptic Curve Cryptography (ECC) support, the ATECC108A-SSHCZ-B provides robust security, making it nearly impossible to breach through traditional methods.
  • Turnkey Solution: This device is a full turnkey solution with a wide range of cryptographic operations, designed to be easily integrated into various system architectures.
  • Hardware-based Key Storage: It securely stores and handles cryptographic keys, which is critical for maintaining system integrity and preventing unauthorized access.
  • Flexible Compatibility: The IC is compatible with most microcontrollers (MCUs) and microprocessors (MPUs), providing a versatile solution for secure system design.
  • Power Efficiency: Engineered for low-power consumption, the ATECC108A-SSHCZ-B is ideal for battery-operated and power-sensitive applications.

Applications:

The ATECC108A-SSHCZ-B is suitable for a broad range of applications where secure authentication and confidentiality are paramount. These include:

  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical devices requiring secure data exchange
  • Consumer electronics that need to protect user data
  • Automotive systems, especially in connected car technologies

Technical Specifications:

  • Package: 8-pad UDFN
  • Interface: I2C (Two-Wire Interface)
  • Operating Voltage: 2.0V to 5.5V
  • Temperature Range: -40°C to +85°C

With the ATECC108A-SSHCZ-B, Microchip Technology provides a secure foundation for protecting electronic systems against a wide array of threats, ensuring data integrity and secure communications in today's interconnected world.

You May Also Be Interested in

Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Infineon Technologies
Lowest to $2.4359
Infineon Technologies
Lowest to $9.8383

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3611 $61.2495
105+ $1.1168 $117.2640
165+ $1.0819 $178.5135
225+ $1.0470 $235.5750
290+ $1.0122 $293.5380
385+ $0.9074 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess