Products specifications

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 24
Number of I/O 24
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATF2500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1321789-ATF2500C-20PC
Ultra Librarian 3D Model Ultra Librarian ATF2500C-20PC CAD Model

Description

The ATF2500C-20PC is a high-performance, CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) engineered by Microchip Technology. This device is designed to deliver versatile logic solutions with its ability to be programmed to perform a wide range of logic functions. It provides a perfect blend of speed, power efficiency, and flexibility that is crucial for various applications in today's electronic market.

Key Features

  • Speed: The ATF2500C-20PC operates at a maximum speed of 20MHz, providing swift performance for time-sensitive applications.
  • Programmability: This PLD can be electrically programmed to execute a vast array of logic tasks, making it highly adaptable to specific user needs.
  • Logic Capacity: It boasts a substantial logic capacity, which allows for the implementation of complex logic circuits within a single chip.
  • Power Consumption: With CMOS technology, the device ensures low power consumption, making it suitable for power-sensitive applications.
  • Package Type: The device comes in a 24-pin DIP (Dual In-line Package), which is widely used and easily integrated into various circuit boards.

Applications

The ATF2500C-20PC is ideal for a broad spectrum of applications. It is commonly utilized in:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATF2500C-20PC is no exception. This product is manufactured to meet high standards, ensuring consistent performance and longevity in a variety of operating conditions.

With its combination of speed, programmability, and low power consumption, the ATF2500C-20PC from Microchip Technology stands out as a versatile and efficient solution for designers looking to address complex logic requirements in their electronic projects.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 1032E-125LTN
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064E-100LT100
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA / CPLD ispMACH® 4000ZE Family 32 Macro Cells 172MHz 1.8V 64-Pin CSBGA Tray
Need more? Email Us
ECAD model for LC4032ZE-7MN64I
Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-90LJ
Lattice Semiconductor Corporation
IC CPLD 64MC 2.5NS 48TQFP / CPLD ispMACH® 4000C Family 64 Macro Cells 400MHz 1.8V 48-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4064C-25TN48C
Altera
IC CPLD 96MC 15NS 68PLCC / CPLD MAX® 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC Tray
Need more? Email Us
ECAD model for EPM7096LI68-15
Lattice Semiconductor Corporation
IC CPLD 512MC 8.5NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5512VA-110LQ208
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064A-125LTN100
Lattice Semiconductor Corporation
IC CPLD 128MC 10NS 160QFP
Need more? Email Us
ECAD model for ISPLSI 2128VE-100LQ160

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention