EN
  • EN
  • DE

ATJTAGICE2

Part No ATJTAGICE2
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description AVR ON-CHIP D-BUG SYSTEM / AVR® AVR® Emulator (In-Circuit/In-System)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Microchip Technology
Series AVR®
Package Bulk
Product Status Obsolete
Type Emulator (In-Circuit/In-System)
For Use With/Related Products AVR®
Contents Board(s) , Cable(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1342669-ATJTAGICE2
Ultra Librarian 3D Model Ultra Librarian ATJTAGICE2 CAD Model

Description

The ATJTAGICE2 is a powerful development tool from Microchip Technology, designed to provide an in-system debugging solution for Microchip's AVR microcontrollers. This sophisticated tool facilitates the debugging of embedded designs, enabling developers to significantly reduce development time and enhance the reliability of their applications.

Featuring the JTAG (Joint Test Action Group) interface, the ATJTAGICE2 allows for on-chip debugging (OCD) in real-time. It empowers developers to access the microcontroller's resources and control its operation directly. With the capability to inspect and modify memory, registers, and other vital system states, it is an invaluable asset for any serious AVR developer.

Key Features:

  • Real-Time Debugging: The ATJTAGICE2 provides a live view of your microcontroller's internal operations, allowing you to halt execution, step through code, and set breakpoints.
  • Wide Device Support: Compatible with a broad range of AVR microcontrollers, this tool is versatile and can be used for multiple projects.
  • Advanced Breakpoint Management: It supports both hardware and software breakpoints, giving you precise control over the debugging process.
  • USB Connectivity: The debugger interfaces with your development system via a USB connection, ensuring easy setup and fast data transfer rates.
  • Programming Support: In addition to debugging, the ATJTAGICE2 can also program your AVR microcontrollers, making it a comprehensive development tool.
  • IDE Integration: It integrates seamlessly with Microchip's Integrated Development Environments (IDEs), offering a smooth debugging experience.

Whether you are developing complex applications or working on time-critical tasks, the ATJTAGICE2 is engineered to streamline the debugging process. Its robust feature set and compatibility with a wide range of devices make it an essential tool for any developer working with AVR microcontrollers. With the ATJTAGICE2, Microchip Technology continues to support innovation and the advancement of embedded system design.

You May Also Be Interested in

Microchip Technology
EMULATOR JTAG FOR ARM-BASED MCU
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
NXP / Nexperia
MULTILINK P&E POWERPC NEXUS USB
Need more? Email Us
Microchip Technology
MPLAB ICD3 DEBUGGER/PROGRAMMER / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
Texas Instruments
EMULATOR TRACE SYSTEM USB
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess