EN
  • EN
  • DE

VND7020AJTR

Part No VND7020AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 2-IN 2-OUT to 90A Automotive 16-Pin PowerSSO EP T/R / Double channel high-side driver with MultiSense analog feedback | IC DVR HIGH SIDE 2CH POWERSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4V ~ 28V
Supply Voltage Not Required
Current - Output (Maximum) 45A
Rds On 22mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerLFSOP
Supplier Device Package PowerSSO-16
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279603-VND7020AJTR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND7020
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian VND7020AJTR CAD Model

Description

Introducing the VND7020AJTR from STMicroelectronics

The VND7020AJTR is a cutting-edge double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is designed to drive resistive, inductive, and capacitive loads, making it a versatile choice for automotive and industrial applications. With its advanced technology and features, the VND7020AJTR ensures efficient and reliable operation in various demanding environments.

Key Features

  • High-Side Switch: The VND7020AJTR operates as a high-side switch, allowing for direct control of the load from the supply voltage. This configuration is particularly useful for automotive applications where grounding loads can be problematic due to the vehicle's chassis serving as the ground plane.
  • Dual Channel: Equipped with two independent channels, the device can control two separate loads, providing flexibility in design and reducing the number of components required in a system.
  • Current Limitation: Each channel of the VND7020AJTR features active current limitation to protect against overcurrent conditions, enhancing the safety and longevity of the system.
  • Thermal Shutdown: The built-in thermal shutdown protection prevents damage from overheating, ensuring the device operates within safe temperature ranges.
  • Integrated Diagnostics: Diagnostic features are included to provide feedback on the status of the device and the system, such as load current sensing and open load detection in the off-state.
  • Compliance with Automotive Standards: The VND7020AJTR is designed to meet the stringent requirements of the automotive industry, offering compliance with standards such as ISO 26262 for functional safety.

Applications

The VND7020AJTR is ideal for a wide range of applications, particularly in the automotive sector where it can be used for controlling lights, motors, heaters, and other actuators. Its robustness also makes it suitable for industrial automation systems, where reliability and precision are paramount.

With its combination of dual-channel operation, built-in protection features, and diagnostic capabilities, the VND7020AJTR from STMicroelectronics represents a smart choice for designers seeking a high-performance, high-side driver solution. Whether for vehicles or sophisticated industrial equipment, this device is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5754 $55.1390
80+ $1.2927 $103.4160
120+ $1.2523 $150.2760
170+ $1.2119 $206.0230
215+ $1.1715 $251.8725
290+ $1.0503 $304.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,991 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess