EN
  • EN
  • DE
  • IT

ATJTAGICE3

Part No ATJTAGICE3
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description AVR ON-CHIP D-BUG SYSTEM / AVR® - Debugger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Debugger
For Use With/Related Products AVR®
Contents Board(s) , Cable(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1342570-ATJTAGICE3
Ultra Librarian 3D Model Ultra Librarian ATJTAGICE3 CAD Model

Description

Microchip Technology ATJTAGICE3 Debugger

The Microchip ATJTAGICE3 is a state-of-the-art JTAG debugger designed to support the debugging and programming needs of Microchip's AVR and ARM Cortex-M based microcontrollers. This powerful tool is an essential asset for developers looking to streamline their development process, enabling them to efficiently track down issues and optimize their code.

The ATJTAGICE3 debugger is compact and portable, yet it does not compromise on functionality. It offers robust onboard programming and debugging capabilities that can be easily integrated into your development workflow. The device connects to your PC via a high-speed USB interface, ensuring rapid communication and fast firmware loading times. This makes it an ideal choice for both development and field programming tasks.

Key Features:

  • Support for a wide range of AVR and ARM Cortex-M microcontrollers.
  • USB-powered, negating the need for an external power supply.
  • High-speed USB interface for quick and efficient programming and debugging.
  • Advanced debugging features such as breakpoints, watchpoints, and step execution to thoroughly inspect program behavior.
  • Seamless integration with Atmel Studio, Microchip's integrated development environment (IDE), for a complete development solution.
  • Ability to debug both in-circuit and using the on-board ISP interface.
  • Compact and durable design, making it suitable for both desktop and field use.
  • Firmware upgradeable for future device support and feature enhancements.

Whether you're working on complex applications that require detailed debugging, or you need a reliable tool for programming your devices, the Microchip ATJTAGICE3 is an invaluable component of your electronics toolkit. Its combination of power, versatility, and ease-of-use ensures that you can focus on what's important – bringing your innovative ideas to life.

With the ATJTAGICE3, Microchip Technology continues to demonstrate its commitment to providing developers with high-quality tools that accelerate development cycles and enhance productivity. This debugger is a testament to that commitment, offering an unmatched level of support for Microchip's microcontrollers.

You May Also Be Interested in

Infineon Technologies
KIT PSOC MINIPROG3 PROGRAM DEBUG
Need more? Email Us
Microchip Technology
MPLAB ICD3 DEBUGGER/PROGRAMMER / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Need more? Email Us
Texas Instruments
XDS110 JTAG DEBUG PROBE
Lowest to $684.2106
Microchip Technology
PROGRAMMER MCU PICKIT4 / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Need more? Email Us
Digilent, Inc.
MOD PROGRAMMING JTAG-SMT2-NC
Lowest to $73.8462
Microchip Technology
EMULATOR JTAG FOR ARM-BASED MCU
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
Infineon Technologies
DEV USB TO I2C PROGRAMMER
Need more? Email Us
Renesas Electronics America
EMULATOR DEBUGGER E1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess