EN
  • EN
  • DE

RE46C100S8F

Part No RE46C100S8F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name RE46C100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931914-RE46C100S8F
Ultra Librarian 3D Model Ultra Librarian RE46C100S8F CAD Model

Description

The RE46C100S8F is a state-of-the-art ionization smoke detector integrated circuit brought to you by Microchip Technology. This advanced sensor is specifically designed to offer reliable performance in residential smoke alarms, providing a crucial layer of safety to homes and families.

Key Features

  • Low Operating Voltage: The RE46C100S8F operates at a low voltage, making it ideal for battery-powered applications. This ensures that the smoke detector remains functional even in the event of a power outage.
  • Interconnect Capability: This IC allows for multiple units to be interconnected, enabling an entire system of detectors to alert simultaneously, which is vital in large residences or multi-story buildings.
  • Temporal Horn Pattern: The RE46C100S8F supports the industry-standard temporal horn pattern, which is recognized for its effectiveness in waking sleeping individuals during an emergency.
  • Built-in Test Mode: It includes a test mode that can be activated to ensure the entire smoke detection system is functioning correctly, offering peace of mind to users.
  • Low Battery Detection: The device features a low battery detection mechanism that alerts users when the battery is running low, ensuring the smoke detector is always ready to perform when needed.

Technical Specifications

The RE46C100S8F is designed with technical precision, featuring an onboard oscillator, voltage regulator, and flash rate control, which all contribute to its stable operation. It is available in an 8-pin, small outline integrated circuit (SOIC) package, making it compact and easy to incorporate into smoke detector designs.

Applications

Suitable for residential and commercial environments, the RE46C100S8F is the perfect choice for manufacturers looking to produce high-quality, reliable smoke detection solutions. Its robust design and comprehensive feature set make it a top contender in the field of fire safety and prevention.

For more information or to request a sample, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0492 $52.4600
120+ $0.8609 $103.3080
180+ $0.8340 $150.1200
250+ $0.8071 $201.7750
325+ $0.7802 $253.5650
430+ $0.6995 $300.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess