EN
  • EN
  • DE

RE46C144E16F

Part No RE46C144E16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Operating Supply Current 8μA
Temperature Range - Operating -25°C to 75°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 123360-RE46C144E16F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C144E16F CAD Model

Description

The RE46C144E16F is a sophisticated, low-power CMOS ionization-type smoke detector IC designed by Microchip Technology. With its built-in features and capabilities, this integrated circuit is engineered to provide reliable performance in residential and commercial smoke detection systems.

Key Features

  • Low Operating Voltage: The IC operates at a low voltage, which makes it suitable for battery-operated devices, ensuring longer battery life and reduced maintenance.
  • Interconnect Capability: It allows for multiple detectors to be interconnected, enabling an all-system alert if smoke is detected by any single unit, enhancing overall safety.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator with a minimal external component count allows for a compact design and reliable operation.
  • Temporal Pattern Horn Driver: The IC includes a built-in horn driver programmed to produce the industry-standard temporal pattern for smoke alarm signaling.
  • Low Battery and Chamber Test Functions: It incorporates test functions to check the battery status and the sensing chamber condition, ensuring the detector's proper functionality over time.

Applications

The RE46C144E16F is ideal for use in various smoke detection applications, including:

  • Residential smoke alarms
  • Commercial smoke detection systems
  • Portable smoke detectors
  • Smart home safety devices

Technical Specifications

The device features an operating voltage range typically between 6V to 12V, an alarm current of 10mA at 9V, and a standby current of 8μA, making it an energy-efficient solution. It is available in a compact 16-pin narrow SOIC package, allowing for integration into a variety of smoke detector designs.

With the Microchip Technology RE46C144E16F Smoke Detector IC, manufacturers can create smoke detectors that are not only highly sensitive and reliable but also cost-effective and efficient in power consumption. Its integration into smoke alarm systems helps ensure the safety and well-being of individuals by providing early warnings in the event of a fire.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess