EN
  • EN
  • DE

LT1963AEQ-2.5

Part No LT1963AEQ-2.5
Manufacturer Linear Technology
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206448-LT1963AEQ-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963AEQ-2.5 CAD Model

Description

The LT1963AEQ-2.5 is a high-performance, low dropout linear regulator from Linear Technology, which is now part of Analog Devices. This regulator offers a fixed output voltage of 2.5V, making it an ideal choice for precision voltage regulation in a wide array of applications, including sensitive RF and mixed-signal circuitry.

Key Features:

  • Output Voltage: Fixed at 2.5V with high accuracy.
  • Output Current: Capable of delivering up to 1.5A of continuous output current.
  • Low Dropout Voltage: Offers a low dropout performance, which is typically 340mV at full load, enhancing efficiency and allowing operation with minimal input-to-output voltage differential.
  • Fast Transient Response: The LT1963AEQ-2.5 is designed for fast transient response, making it suitable for applications requiring quick voltage adjustments to maintain stability.
  • Low Noise: With a low noise output, this regulator is perfect for noise-sensitive applications such as audio and high-fidelity systems.
  • Stability: Stable with output capacitors as low as 10μF, allowing for flexibility in design and a reduction in overall component size.
  • Protection Features: Includes built-in protection features such as overcurrent and overtemperature protection to ensure reliable operation under adverse conditions.
  • Adjustable Version: An adjustable version is also available for applications requiring a custom output voltage setting.

Applications:

  • High-efficiency linear power supplies
  • Post-regulation for switching power supplies
  • Battery-powered instrumentation
  • Microprocessor supply
  • Low noise audio and signal processing

The LT1963AEQ-2.5 is available in a robust 5-lead TO-220 package, ensuring it can handle higher levels of heat and providing ease of integration into various circuit designs. Its combination of features and performance makes it a versatile choice for designers looking for a reliable voltage regulator solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9492 $54.7460
12+ $8.9839 $107.8068
18+ $8.7032 $156.6576
24+ $8.4224 $202.1376
31+ $8.1417 $252.3927
42+ $7.2995 $306.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,943 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess