EN
  • EN
  • DE

MPC8321VRAFDC

Part No MPC8321VRAFDC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 333MHZ 516BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor PowerPC e300c2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 516-BBGA
Supplier Device Package 516-FPBGA (27x27)
Additional Interfaces DUART, I2C, PCI, SPI, TDM, UART
Part Number Series MPC8321
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804746-MPC8321VRAFDC
Ultra Librarian 3D Model Ultra Librarian MPC8321VRAFDC CAD Model

Description

NXP MPC8321VRAFDC PowerQUICC II Pro Processor

The NXP MPC8321VRAFDC is a powerful and versatile integrated communications processor from the PowerQUICC II Pro family. This processor is designed to meet the needs of networking and telecommunications, industrial control, and embedded computing applications that require high-performance processing, a rich set of peripherals, and low power consumption.

At the heart of the MPC8321VRAFDC is an e300 core built on Power Architecture technology, running at a core speed of up to 400 MHz. This robust core provides the computational horsepower necessary for complex tasks and supports a broad range of applications. The processor is equipped with a 16KB L1 cache and a 256KB L2 cache, which enhance its performance by reducing access times to frequently used data.

The device boasts an integrated security engine that offers encryption and decryption acceleration for secure data transmission, making it ideal for applications where data security is paramount. Additionally, it includes a DDR/DDR2 memory controller, which allows for flexible memory configuration and ensures efficient data throughput, thereby enhancing overall system performance.

Connectivity is a key feature of the MPC8321VRAFDC, with a host of interfaces that include dual Ethernet controllers for network connectivity, USB 2.0 for peripheral connections, and a PCI interface for expansion capabilities. The inclusion of a DUART (dual universal asynchronous receiver/transmitter) and an I2C interface allows for easy integration with a wide array of components and peripherals, ensuring versatility in system design.

The processor's power management capabilities are designed to optimize power consumption across various operating modes, contributing to the energy efficiency of the end product. This makes the MPC8321VRAFDC suitable for power-sensitive applications without compromising on performance.

The NXP MPC8321VRAFDC is provided in a 516-pin PBGA package, which allows for compact and reliable system designs. With its comprehensive feature set and robust processing capabilities, the MPC8321VRAFDC is an excellent choice for designers looking to create sophisticated systems that require high-speed data processing, versatile connectivity options, and efficient power management.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3779 $70.1337
7+ $19.1819 $134.2733
10+ $18.5825 $185.8250
13+ $17.9830 $233.7790
17+ $17.3837 $295.5229
23+ $15.5853 $358.4619
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess