MCF5270CVM150

Part No MCF5270CVM150
Manufacturer NXP
Catalog Newest Parts
Description Integrated Microprocessor Hardware Specification | IC MCU 32BIT ROMLESS 196MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 150MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, WDT
The number of I/O 97
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 196-LBGA
Supplier Device Package 196-MAPBGA (15x15)
Family Part Number MCF5270
Manufacturer Pack Quantity 630
MSL Level 3 (168 Hours)
Win Source Part Number 1220664-MCF5270CVM150
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance

Description

The NXP MCF5270CVM150 is a high-performance microcontroller that is part of NXP's ColdFire family, designed to offer a balanced combination of cost-effectiveness and powerful features for a wide range of embedded applications. This microcontroller is particularly well-suited for industrial control, networking, automotive, and medical applications, where reliable and efficient processing is critical.

Key Features

  • CPU Core: The MCF5270CVM150 is equipped with a ColdFire V2 core, operating at a speed of up to 150 MHz, which provides a high level of performance while maintaining low power consumption.
  • Memory: It includes an integrated memory management unit (MMU) and supports up to 512 KB of on-chip SRAM, ensuring smooth multitasking and efficient memory usage.
  • Connectivity: This microcontroller features a range of connectivity options including Ethernet, UART, I²C, SPI, and CAN interfaces, making it highly versatile for communication-intensive tasks.
  • Timers and Counters: Multiple timers, including a real-time timer, watchdog timer, and general-purpose timers, are available for precise event management and scheduling.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows the MCF5270CVM150 to interface with analog sensors and devices, facilitating real-time data acquisition and control systems.

Advanced Integration

The MCF5270CVM150 is designed with advanced integration in mind. Its on-chip peripherals reduce the need for external components, simplifying design and reducing system costs. The inclusion of a DMA controller enhances data transfer efficiency, which is crucial for high-speed processing and communication tasks.

Development Support

NXP provides comprehensive development support for the MCF5270CVM150, including software libraries, development tools, and reference designs. This support helps to reduce development time and allows engineers to leverage the full capabilities of the microcontroller for their specific applications.

Quality and Reliability

As with all NXP products, the MCF5270CVM150 is manufactured to the highest quality standards, ensuring reliability and longevity in mission-critical applications. Its robust design is intended to withstand the demanding conditions often encountered in industrial environments.

You May Also Be Interested in

Vishay
TVS DIODE 6.5V 11.2V DO214AA
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Elpida Memory
Need more? Email Us
Linear Technology
Lowest to $4.5270
Toshiba Semiconductor and Storage
Lowest to $0.2740
Murata Electronics North America
Chip Inductor (Chip Coil) for General Use Multilayer Type
Lowest to $0.0200
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1,670+ $0.0300 $50.1000
4,170+ $0.0240 $100.0800
6,250+ $0.0240 $150.0000
8,700+ $0.0230 $200.1000
11,365+ $0.0220 $250.0300
15,000+ $0.0200 $300.0000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 15,030 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention