EN
  • EN
  • DE

PT8A261W

Part No PT8A261W
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER SO-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Infrared (IR)
Operating Supply Current 120μA
Temperature Range - Operating -20°C to 70°C
Win Source Part Number 283439-PT8A261W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8A261W CAD Model

Description

Overview of PT8A261W from Diodes Incorporated

The PT8A261W is a versatile and high-performance integrated circuit (IC) from Diodes Incorporated, designed to cater to a wide range of applications. This IC is particularly suited for use in the automotive industry, consumer electronics, and other high-demand sectors where reliability and efficiency are paramount.

Key Features

  • High Integration: The PT8A261W combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Performance: Engineered to withstand harsh operating conditions, this IC delivers consistent performance, making it ideal for automotive and industrial applications.
  • Power Efficiency: With its focus on power conservation, the PT8A261W helps extend the battery life of portable devices and reduces energy consumption in various applications.
  • Customizable: The IC offers a degree of programmability, allowing designers to tailor its performance to the specific needs of their applications.

Applications

The PT8A261W is suitable for a broad array of applications, including but not limited to:

  • Automotive electronics, such as lighting control systems and battery management
  • Consumer electronics, including smart home devices and portable gadgets
  • Industrial automation, where precision and durability are crucial

Technical Specifications

The PT8A261W boasts impressive technical specifications that ensure its adaptability and performance:

  • Operating Voltage Range: This allows the IC to be used in systems with varying power supplies.
  • Temperature Range: The IC functions effectively across a wide temperature spectrum, ensuring reliability in extreme conditions.
  • Packaging Options: Available in different package types to fit various design constraints and manufacturing processes.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The PT8A261W is backed by rigorous testing and quality assurance processes, ensuring that it meets the industry's highest standards. Additionally, the company offers comprehensive technical support to assist with integration and troubleshooting, making the PT8A261W a reliable choice for designers and manufacturers seeking a high-performance IC solution.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess