EN
  • EN
  • DE

UCC5621MWP

Part No UCC5621MWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 27-LINE TERM 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 27
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-SSOP
Win Source Part Number 107448-UCC5621MWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5621MWP CAD Model

Description

The UCC5621MWP is a versatile and high-performance SCSI (Small Computer System Interface) terminator from Texas Instruments, designed to cater to the needs of modern SCSI bus interface systems. This device is engineered to maintain signal integrity and prevent reflections in fast and ultra SCSI bus configurations, making it an essential component for ensuring reliable data transfer in computing and storage applications.

Key Features

  • Multi-Mode Compatibility: The UCC5621MWP supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, providing flexibility and compatibility with various SCSI standards.
  • Automatic Mode Configuration: It features an automatic mode-sensing capability that enables the terminator to adapt to the SCSI bus's operating mode without the need for external control.
  • Hot-Plugging Support: This device is designed to support hot-plugging, ensuring that devices can be added or removed from the SCSI bus without turning off the system.
  • Termination Precision: The UCC5621MWP offers precision termination resistors for LVD and SE modes, ensuring optimal signal integrity and performance.
  • Thermal Protection: It comes with built-in thermal protection to safeguard the device from overheating, enhancing its reliability and longevity.

Applications

The UCC5621MWP is suitable for a wide range of applications that require reliable and high-speed data transfer. These include:

  • Server and workstation SCSI interfaces
  • RAID (Redundant Array of Independent Disks) systems
  • Storage area networks (SAN)
  • High-performance computing systems
  • SCSI-based peripherals and devices

Package and Quality

The Texas Instruments UCC5621MWP is available in a 20-pin wide-body plastic SOIC package, ensuring ease of integration into system designs. It is manufactured under Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency.

Conclusion

In conclusion, the UCC5621MWP from Texas Instruments is a robust SCSI terminator that offers automatic mode configuration, precision termination, and hot-plugging capabilities. Its support for multiple SCSI modes and built-in thermal protection make it an excellent choice for a variety of high-speed data transfer applications.

You May Also Be Interested in

Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess