EN
  • EN
  • DE

TDA6111Q

Part No TDA6111Q
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO OUT 16MHZ DBS9MPF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications General Purpose
Number of Circuits 1
-3db Bandwidth 16MHz
Slew Rate 3000 V/μs
Operating Supply Current 9mA
Channel Output Current 10A
Mounting Through Hole
Case / Package DBS9MPF
Win Source Part Number 053091-TDA6111Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6111Q CAD Model

Description

The TDA6111Q is a high-performance integrated circuit developed by NXP Semiconductors, designed primarily for use in television and PC monitor applications. This IC is part of NXP's extensive line of products tailored for audio and visual processing, ensuring that users receive top-quality performance and reliability.

Key Features

  • Amplifier Type: The TDA6111Q is a video output amplifier capable of driving a cathode ray tube (CRT) with high precision and stability.
  • Integrated Protection: It includes built-in protection circuits that safeguard the device from various potential hazards, such as short-circuit conditions and excessive temperature rise.
  • High Bandwidth: This IC offers a wide bandwidth to accommodate high-resolution video signals, ensuring clear and sharp images.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA6111Q maintains low power consumption, making it an environmentally friendly choice for modern electronic appliances.

Applications

The TDA6111Q is ideally suited for a range of applications that require high-quality video amplification. Its primary use is found in CRT-based television sets and computer monitors, where it drives the RGB signals to the CRT, ensuring accurate color reproduction and image fidelity. Additionally, it can be used in video projectors and other video display equipment where CRT technology is employed.

Technical Specifications

  • Supply Voltage: The device operates on a supply voltage that is compatible with standard television and PC monitor power requirements.
  • Output Current: The TDA6111Q is capable of delivering the necessary output current to drive the electron guns in a CRT with the required precision.
  • Package: It comes in a robust package that ensures long-term durability and protection against environmental factors.

Quality and Support

NXP Semiconductors is known for its commitment to quality, and the TDA6111Q is no exception. Customers can expect reliable operation and performance backed by NXP's comprehensive technical support and service network.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9613 $59.2260
48+ $2.4299 $116.6352
74+ $2.3539 $174.1886
102+ $2.2780 $232.3560
132+ $2.2020 $290.6640
176+ $1.9743 $347.4768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess