EN
  • EN
  • DE

BD9264EFV

Part No BD9264EFV
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1107+
Reference case TSOP-2
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 709724-BD9264EFV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD9264EFV CAD Model

Description

The BD9264EFV is a system power supply IC manufactured by Rohm Semiconductor. This component is specifically designed for power supply solutions in LCD panels, particularly for large-sized TVs and monitors. It efficiently generates the various voltage rails required by LCD panels, integrating multiple DC-DC converters and control functions.

Applications:

  • Power supply for LCD TVs
  • Power supply for LCD monitors
  • Power supply for large-sized displays
  • Power supply for industrial displays
  • General power management for display applications

Features:

  • Multiple DC-DC converters for different voltage rails
  • Integrated boost converter for AVDD generation
  • Gate driver for VGH and VGL generation
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)

Benefits:

  • Efficient power generation for LCD panels
  • Reduced component count and board space
  • Simplified power supply design
  • Improved system reliability due to integrated protection features
  • Optimized for large-sized displays

The BD9264EFV is designed to provide a stable and efficient power supply solution for LCD panels. It includes all the necessary functions to generate the AVDD, VGH, and VGL voltages required by the panel. Its integrated protection features help safeguard against potential damage from voltage fluctuations, overcurrent conditions, and other abnormal operating conditions.

Technical Specifications:

Typical specifications include an input voltage range from 9V to 13.2V, multiple output voltages optimized for LCD panel requirements, a switching frequency in the hundreds of kHz range, and various control inputs for power sequencing and protection. It often integrates a soft-start function to reduce inrush current during startup. Detailed electrical characteristics, thermal resistance, and package dimensions are provided in the Rohm Semiconductor datasheet. PCB layout considerations are critical for minimizing noise and ensuring stable operation of the power supply. Special attention should be paid to the placement of decoupling capacitors and the routing of high-current traces. Proper thermal management, including heatsinking, may be required for high-power applications.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0069 $60.4140
140+ $0.8263 $115.6820
220+ $0.8004 $176.0880
300+ $0.7747 $232.4100
390+ $0.7488 $292.0320
520+ $0.6713 $349.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 256 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess