EN
  • EN
  • DE

ATMEGA16HVB-8X3R

Part No ATMEGA16HVB-8X3R
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 17
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 4 V to 25 V
Data Converters A/D 7x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TSSOP
Win Source Part Number 1020259-ATMEGA16HVB-8X3R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA16HVB-8X3R CAD Model

Description

Product Overview: ATMEGA16HVB-8X3R from Microchip Technology

The ATMEGA16HVB-8X3R is a highly versatile and powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. Designed to cater to a wide range of applications, this MCU is part of the popular AVR® series, known for their advanced RISC architecture. The ATMEGA16HVB-8X3R is particularly well-suited for high-voltage battery applications, making it an ideal choice for developers working on advanced power management systems.

This microcontroller features a robust 16 KB of in-system programmable flash memory, providing ample space for complex firmware and software applications. Additionally, with 512 bytes of EEPROM and 1 KB SRAM, the device offers sufficient data storage for real-time operations and efficient data handling. The ATMEGA16HVB-8X3R operates at a frequency of 8 MHz, which strikes a balance between power consumption and processing speed, ensuring responsive performance for time-sensitive tasks.

One of the standout features of the ATMEGA16HVB-8X3R is its high-voltage serial programming capability, which allows for easy programming and reprogramming of the device, even within embedded systems. The MCU also supports a range of peripherals that enhance its functionality, including an on-chip analog comparator, multiple PWM channels, and a variety of timers/counters. These features enable designers to implement complex control algorithms and manage various I/O operations with ease.

From a connectivity standpoint, the ATMEGA16HVB-8X3R includes a USART interface, facilitating serial communication with other devices and systems. This makes it an excellent choice for applications that require reliable data transfer, such as industrial control systems or IoT devices. Additionally, the MCU comes in a robust 32-lead TQFP package, ensuring durability and ease of integration into various hardware designs.

In summary, the ATMEGA16HVB-8X3R microcontroller from Microchip Technology is a powerful and flexible solution for developers looking to create advanced, high-voltage battery applications. With its ample memory, wide array of peripherals, and robust packaging, this MCU stands out as a top choice for building sophisticated electronic systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2800 $59.2800
62+ $1.8711 $116.0082
96+ $1.8122 $173.9712
132+ $1.7544 $231.5808
171+ $1.6955 $289.9305
228+ $1.5200 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess