EN
  • EN
  • DE

ATMEGA16L-8PC

Part No ATMEGA16L-8PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA16
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566676-ATMEGA16L-8PC
Ultra Librarian 3D Model Ultra Librarian ATMEGA16L-8PC CAD Model

Description

The ATMEGA16L-8PC is a powerful microcontroller from Microchip Technology's popular AVR series, known for their high performance and low power consumption. This 8-bit MCU operates at a voltage range of 2.7V to 5.5V, making it ideal for a wide variety of applications, from industrial control systems to battery-operated devices.

With a clock speed of up to 8MHz, the ATMEGA16L-8PC is equipped to handle complex tasks efficiently. It boasts 16KB of in-system programmable flash memory, providing ample space for application code. The device also features 1KB of EEPROM and 1KB of SRAM, further enhancing its storage capabilities. These memory options allow for robust and flexible program and data storage solutions.

Connectivity and interface options are abundant with the ATMEGA16L-8PC. It includes a USART module for serial communication, which can be used for interfacing with peripherals or other microcontrollers. Additionally, it has two 8-bit timer/counters and one 16-bit timer/counter, making it suitable for precise time-related operations like PWM, capture/compare, and timekeeping.

The device also features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for accurate conversion of analog signals to digital data, which is essential for sensor interfacing and data acquisition tasks. Moreover, the ATMEGA16L-8PC supports a range of external and internal interrupt sources, ensuring responsive and quick handling of events or conditions that require immediate attention.

Designed with power efficiency in mind, the ATMEGA16L-8PC includes a variety of power-saving modes, which enable the microcontroller to maintain functionality while minimizing power consumption during idle periods. This feature is particularly beneficial for portable and power-sensitive applications.

The microcontroller is housed in a 40-pin DIP (Dual Inline Package), making it suitable for prototyping on breadboards and through-hole PCB designs. Its robust I/O capabilities, with up to 32 programmable I/O lines, provide the versatility needed for complex and multifaceted projects.

In summary, the ATMEGA16L-8PC from Microchip Technology is a feature-rich, versatile, and efficient microcontroller that is well-suited for a wide range of applications that require reliability and precision.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0205 $88.0410
4+ $36.1192 $144.4768
5+ $34.9907 $174.9535
7+ $33.8623 $237.0361
9+ $32.7339 $294.6051
12+ $29.3474 $352.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess