Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Number of I/O 32
Family Name ATMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA3216AUR, ATMEGA32-16AURTR, ATMEGA32-16AURDKR, ATMEGA32-16AURCT, ATMEGA32-16AUR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852488-ATMEGA32-16AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA32-16AUR CAD Model

Description

The ATMEGA32-16AUR from Microchip Technology is a powerful 8-bit microcontroller that combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, and 2KB SRAM. This versatile microcontroller is designed to support the efficient execution of complex applications in embedded systems. Operating at a frequency of up to 16MHz, the ATMEGA32-16AUR provides the speed and performance necessary for a wide range of tasks.

Key Features

  • Advanced RISC Architecture – The ATMEGA32-16AUR features a high-performance, low-power Atmel® AVR® 8-bit microcontroller that utilizes an advanced RISC architecture, enabling the execution of powerful instructions in a single clock cycle.
  • Memory Capacity – With 32KB of in-system programmable flash, 1KB EEPROM, and 2KB SRAM, this microcontroller offers ample storage for code and data, making it ideal for applications requiring significant memory resources.
  • Digital Communication Peripherals – It includes a range of peripherals such as UART, SPI, and TWI (I2C) interfaces, providing versatile options for serial communication.
  • Comprehensive I/O Support – The device boasts 32 programmable I/O lines, which can be utilized for interfacing with a variety of sensors, actuators, and other electronic components.
  • Robust Timer/Counters – Equipped with three flexible timer/counters with compare modes, the ATMEGA32-16AUR can handle complex timing tasks, PWM generation, and event counting with ease.
  • Analog Features – It includes an 8-channel, 10-bit analog-to-digital converter and an analog comparator, making it suitable for applications that require analog signal processing.

Applications

The ATMEGA32-16AUR is a versatile microcontroller that can be employed in a variety of applications, including but not limited to industrial control systems, medical devices, automotive applications, and consumer electronics. Its robust feature set also makes it an excellent choice for hobbyists and educators who require a reliable platform for teaching or for developing DIY projects.

Package and Availability

This microcontroller is available in a 44-TQFP (Thin Quad Flat Package) and is RoHS compliant. The ATMEGA32-16AUR is also supported by the Atmel Studio development environment, providing a comprehensive platform for code development and debugging.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5910 $50.2740
30+ $3.3637 $100.9110
47+ $3.2500 $152.7500
67+ $3.0228 $202.5276
86+ $2.9091 $250.1826
108+ $2.7955 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,210 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention