EN
  • EN
  • DE

ATMEGA323L-4AC

Part No ATMEGA323L-4AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C
Case / Package 44-TQFP (10x10)
Win Source Part Number 1020274-ATMEGA323L-4AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA323L-4AC CAD Model

Description

The ATMEGA323L-4AC is a high-performance, low-power Microchip picoPower® 8-bit AVR® RISC-based microcontroller. Combining 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for Boundary-scan, On-chip Debugging support and programming, and five software selectable power saving modes, the ATMEGA323L-4AC is optimized for industrial control systems, medical devices, automotive applications, and many other embedded systems.

Key Features

  • Advanced RISC Architecture – With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA323L-4AC achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • High Endurance Non-volatile Memory Segments – The device comes with 32KB of in-system self-programmable flash, 1KB EEPROM, and 2KB internal SRAM, supporting numerous read/write cycles and ensuring data retention over extensive periods.
  • JTAG (IEEE std. 1149.1 Compliant) Interface – Enables on-chip debugging and programming for enhanced development productivity.
  • Peripheral Features – Includes two 8-bit timer/counters with separate prescaler and compare mode, two expanded 16-bit timer/counters with separate prescaler, compare mode and capture mode, real-time counter with separate oscillator, four PWM channels, and six sleep modes.
  • Power Efficiency – The picoPower technology allows the ATMEGA323L-4AC to operate at a voltage range of 2.7-5.5V, ensuring low power consumption during operation and in power-down modes.
  • Comprehensive I/O Support – Boasts 32 programmable I/O lines that can be used for a wide range of functions and are especially useful for interfacing with external hardware.

Applications

The ATMEGA323L-4AC is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Automotive Systems
  • Medical Monitoring Devices
  • Consumer Electronics
  • Home Automation
  • Internet of Things (IoT) Devices

With its rich feature set and low power consumption, the ATMEGA323L-4AC from Microchip Technology is an excellent choice for designers looking for a robust microcontroller with flexible programming and precise control capabilities.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess