Products specifications Report Issue?

Access Time 25 µs
Mounting SMD (SMT)
Case / Package QFP
Frequency 25 MHz
Maximum Operating Temperature 70 °C
Memory Type ROMless
Min Operating Temperature 0 °C
Number of I/Os 32
Oscillator Type External
Packaging Bulk
Peripherals PWM
RAM Size 1 kB
RoHS Non-Compliant
Win Source Part Number 1090447-S80C196NP25
Categories Embedded - Microcontrollers
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S80C196NP25 CAD Model

Description

The S80C196NP25 is a microcontroller manufactured by Intel. It comes in a QFP package and has a frequency of 25 MHz.

  • Manufacturer: Intel
  • Package: QFP
  • Frequency: 25 MHz
  • Memory Type: ROMless
  • Peripheral: PWM
  • RAM Size: 1 kB
  • Oscillator Type: External
  • Access Time: 25 µs
  • I/Os: 32
  • Maximum Operating Temperature: 70°C
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to €39.8382
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €16.2808
ECAD model for PIC32MX360F512L-80I/PT
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €118.7488
ECAD model for PIC32MX575F512LT-80I/PF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention