EN
  • EN
  • DE

ATMEGA4809-AU

Part No ATMEGA4809-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 48TQFP  /  AVR series Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 41
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 6K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number ATMEGA4809
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATMEGA4809-AU
Standard Package 250
Win Source Part Number 989529-ATMEGA4809-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA4809-AU CAD Model

Description

Microchip Technology ATMEGA4809-AU

The ATMEGA4809-AU is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This product is part of the ATmega family, which is well-known for its robustness, reliability, and versatility in various applications. The ATMEGA4809-AU is designed to support complex and demanding applications, making it an ideal choice for professionals and hobbyists alike.

Key Features

  • Advanced RISC Architecture: The ATMEGA4809-AU operates on a powerful RISC (Reduced Instruction Set Computing) architecture that enables the MCU to perform operations with high efficiency and speed.
  • Memory: It boasts a substantial on-chip memory, including 48KB of in-system self-programmable flash memory, 6KB SRAM, and 256 Bytes of EEPROM. This allows for ample space to store application code and data.
  • Peripherals Integration: The device comes with a multitude of integrated peripherals, including multiple serial communication modules, a 10-bit ADC with internal voltage references, multiple timers, and PWM channels, enhancing its functionality for a wide range of uses.
  • Power Efficiency: Designed for power-sensitive applications, the ATMEGA4809-AU features picoPower technology for ultra-low power consumption, making it suitable for battery-operated devices.
  • Package: The AU suffix indicates the 32-lead TQFP (Thin Quad Flat Pack) package, which is optimal for space-constrained applications while still providing enough GPIO (General Purpose Input/Output) pins for interfacing with external components.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, providing flexibility in different power environments and compatibility with both 3.3V and 5V systems.

Applications

The ATMEGA4809-AU is highly adaptable and can be used across a diverse range of applications, from industrial control systems to consumer electronics. Its robust feature set makes it particularly well-suited for automation, smart sensing solutions, IoT devices, and much more.

Support and Resources

Microchip Technology provides extensive support for the ATMEGA4809-AU, including comprehensive datasheets, application notes, and development tools. The MCU is also supported by the Atmel Studio integrated development environment (IDE) and the MPLAB X IDE, offering a full suite of tools for programming and debugging.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3538 $50.3070
37+ $2.7519 $101.8203
57+ $2.6659 $151.9563
78+ $2.5799 $201.2322
101+ $2.4939 $251.8839
135+ $2.2359 $301.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess